Akro-Mils, Inc. Akro-Mils APRS 400 lb Clear Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 32 Bins - Bins Included - APRS080SC APRS080SC

Description
R.S. Hughes Company carries a huge selection of facilities maintenance products including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 36 3/4 in overall length. Parts within this category come in a variety of colors; this product is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this item; the capacity for this item is 400 lb. The material used in this SKU are: steel material. The finish on this item is powder coated.
Description
R.S. Hughes Company carries a huge selection of facilities maintenance products including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 36 3/4 in overall length. Parts within this category come in a variety of colors; this product is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this item; the capacity for this item is 400 lb. The material used in this SKU are: steel material. The finish on this item is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils APRS 400 lb Clear Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 32 Bins - Bins Included - APRS080SC - APRS080SC - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils APRS 400 lb Clear Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 32 Bins - Bins Included - APRS080SC
APRS080SC
Akro-Mils APRS 400 lb Clear Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 32 Bins - Bins Included - APRS080SC APRS080SC
R.S. Hughes Company carries a huge selection of facilities maintenance products including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 36 3/4 in overall length. Parts within this category come in a variety of colors; this product is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this item; the capacity for this item is 400 lb. The material used in this SKU are: steel material. The finish on this item is powder coated.

R.S. Hughes Company carries a huge selection of facilities maintenance products including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 36 3/4 in overall length. Parts within this category come in a variety of colors; this product is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this item; the capacity for this item is 400 lb. The material used in this SKU are: steel material. The finish on this item is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number APRS080SC
Product Name Akro-Mils APRS 400 lb Clear Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 32 Bins - Bins Included - APRS080SC
Category Industrial
Type Racking
Shelving/Racking Options Single Sided
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Specialized units - GT-C1074S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 76 inch (1930 mm)
View Details
Server Rack Shelves - 1863005 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Shelving, Steel Shelving Kit 18x36x79 12 Bins - AS1879ASORTSC - Akro-Mils, Inc.
Specs
Category Industrial
Type Shelving
Capacity 3300 lbs (1497 kg)
View Details