Akro-Mils, Inc. Akro-Mils APRS 400 lb Blue / Green / Red / White / Yellow Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 64 Bins - Bins Included - APRS040 APRS040

Description
R.S. Hughes Company offers a huge selection of MRO materials including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this SKU include: 36 3/4 in overall length. Products within this category come in a variety of colors; this product is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 400 lb. The material used in this product are: steel material. The finish on this SKU is powder coated.
Description
R.S. Hughes Company offers a huge selection of MRO materials including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this SKU include: 36 3/4 in overall length. Products within this category come in a variety of colors; this product is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 400 lb. The material used in this product are: steel material. The finish on this SKU is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils APRS 400 lb Blue / Green / Red / White / Yellow Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 64 Bins - Bins Included - APRS040 - APRS040 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils APRS 400 lb Blue / Green / Red / White / Yellow Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 64 Bins - Bins Included - APRS040
APRS040
Akro-Mils APRS 400 lb Blue / Green / Red / White / Yellow Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 64 Bins - Bins Included - APRS040 APRS040
R.S. Hughes Company offers a huge selection of MRO materials including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this SKU include: 36 3/4 in overall length. Products within this category come in a variety of colors; this product is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 400 lb. The material used in this product are: steel material. The finish on this SKU is powder coated.

R.S. Hughes Company offers a huge selection of MRO materials including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this SKU include: 36 3/4 in overall length. Products within this category come in a variety of colors; this product is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 400 lb. The material used in this product are: steel material. The finish on this SKU is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number APRS040
Product Name Akro-Mils APRS 400 lb Blue / Green / Red / White / Yellow Gray Powder Coated Steel 16 ga Single Sided Fixed Rack - 36 3/4 in Overall Length - 64 Bins - Bins Included - APRS040
Category Industrial
Type Racking
Shelving/Racking Options Single Sided
Unlock Full Specs
to access all available technical data

Similar Products

Mini-Racking - SRE5156S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Storage Racking - 3268726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 23.62 inch (600 mm)
Width 23.62 inch (600 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details