R.S. Hughes Company carries a huge selection of industrial supplies including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this SKU include: 36 3/4 in overall length. Products within this category come in a variety of colors; this part is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb. The material used in this SKU are: steel material. The finish on this SKU is powder coated.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | APRDAST00 |
| Product Name | Akro-Mils APRDAST 800 lb Blue / Green / Red / White / Yellow Gray Powder Coated Steel 16 ga Double Sided Fixed Rack - 36 3/4 in Overall Length - 104 Bins - Bins Included - APRDAST00 |
| Category | Industrial |
| Type | Racking |
| Shelving/Racking Options | Double Sided |