Pick Rack,2-Sided,36-3/4W
R.S. Hughes Company carries a huge selection of MRO materials including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 36 3/4 in overall length. SKUs within this category come in a variety of colors; this item is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this item; the capacity for this item is 1800 lb. The material used in this product are: steel material. The finish on this product is powder coated.
| Akro-Mils, Inc. | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Industrial Shelving and Racking | Industrial Shelving and Racking |
| Product Number | APRD18 | APRD18 |
| Product Name | Rack, 18 2-Sided Pick Rack, No Bins | Akro-Mils 1800 lb Gray Powder Coated Steel 16 ga Double Sided Fixed Rack - 36 3/4 in Overall Length - Bins Not Included - APRD18 |
| Category | Industrial | Industrial |
| Type | Racking; Pick Rack | Racking |
| Capacity | 1800 lbs (816 kg) | 1800 lbs (816 kg) |
| Depth | 18 inch (457 mm) |