Akro-Mils, Inc. Akro-Mils 800 lb Yellow Gray Powder Coated Steel 16 ga Double Sided Fixed Rack - 36 3/4 in Overall Length - 48 Bins - Bins Included - APRD170Y APRD170Y

Description
R.S. Hughes Company offers a huge selection of industrial supplies including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this product include: 36 3/4 in overall length. Parts within this category come in a variety of colors; this item is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb. The material used in this product are: steel material. The finish on this item is powder coated.
Description
R.S. Hughes Company offers a huge selection of industrial supplies including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this product include: 36 3/4 in overall length. Parts within this category come in a variety of colors; this item is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb. The material used in this product are: steel material. The finish on this item is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 800 lb Yellow Gray Powder Coated Steel 16 ga Double Sided Fixed Rack - 36 3/4 in Overall Length - 48 Bins - Bins Included - APRD170Y - APRD170Y - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 800 lb Yellow Gray Powder Coated Steel 16 ga Double Sided Fixed Rack - 36 3/4 in Overall Length - 48 Bins - Bins Included - APRD170Y
APRD170Y
Akro-Mils 800 lb Yellow Gray Powder Coated Steel 16 ga Double Sided Fixed Rack - 36 3/4 in Overall Length - 48 Bins - Bins Included - APRD170Y APRD170Y
R.S. Hughes Company offers a huge selection of industrial supplies including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this product include: 36 3/4 in overall length. Parts within this category come in a variety of colors; this item is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb. The material used in this product are: steel material. The finish on this item is powder coated.

R.S. Hughes Company offers a huge selection of industrial supplies including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this product include: 36 3/4 in overall length. Parts within this category come in a variety of colors; this item is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb. The material used in this product are: steel material. The finish on this item is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number APRD170Y
Product Name Akro-Mils 800 lb Yellow Gray Powder Coated Steel 16 ga Double Sided Fixed Rack - 36 3/4 in Overall Length - 48 Bins - Bins Included - APRD170Y
Category Industrial
Type Racking
Shelving/Racking Options Double Sided
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mini-Racking - SRE5080W - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Server Racks - 2387187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details