Akro-Mils, Inc. Akro-Mils 800 lb Clear Gray Powder Coated Steel 16 ga Double Sided Fixed Rack - 36 3/4 in Overall Length - 128 Bins - Bins Included - APRD040SC APRD040SC

Description
R.S. Hughes Company offers a huge selection of MRO materials including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this SKU include: 36 3/4 in overall length. Parts within this category come in a variety of colors; this item is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb. The material used in this item are: steel material. The finish on this product is powder coated.
Description
R.S. Hughes Company offers a huge selection of MRO materials including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this SKU include: 36 3/4 in overall length. Parts within this category come in a variety of colors; this item is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb. The material used in this item are: steel material. The finish on this product is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 800 lb Clear Gray Powder Coated Steel 16 ga Double Sided Fixed Rack - 36 3/4 in Overall Length - 128 Bins - Bins Included - APRD040SC - APRD040SC - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 800 lb Clear Gray Powder Coated Steel 16 ga Double Sided Fixed Rack - 36 3/4 in Overall Length - 128 Bins - Bins Included - APRD040SC
APRD040SC
Akro-Mils 800 lb Clear Gray Powder Coated Steel 16 ga Double Sided Fixed Rack - 36 3/4 in Overall Length - 128 Bins - Bins Included - APRD040SC APRD040SC
R.S. Hughes Company offers a huge selection of MRO materials including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this SKU include: 36 3/4 in overall length. Parts within this category come in a variety of colors; this item is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb. The material used in this item are: steel material. The finish on this product is powder coated.

R.S. Hughes Company offers a huge selection of MRO materials including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this SKU include: 36 3/4 in overall length. Parts within this category come in a variety of colors; this item is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb. The material used in this item are: steel material. The finish on this product is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number APRD040SC
Product Name Akro-Mils 800 lb Clear Gray Powder Coated Steel 16 ga Double Sided Fixed Rack - 36 3/4 in Overall Length - 128 Bins - Bins Included - APRD040SC
Category Industrial
Type Racking
Shelving/Racking Options Double Sided
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Record storage - SRD8053 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 87 inch (2210 mm)
View Details
Subracks - 2214804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.58 inch (218 mm)
Material Aluminum
View Details
Shelving, Steel Shelving Kit, 12x36x79, No Bins - AS1279 - Akro-Mils, Inc.
Specs
Category Industrial
Type Shelving
Capacity 500 lbs (227 kg)
View Details
2 suppliers