Akro-Mils, Inc. Rack, Bench Pick Rack, No Bins APRBENCH

Description
Bench Pick Racks measure 12" x 36-3/4" x 25" and has 3 shelves. It is made of 16-gauge steel construction. Easy to assemble. Holds Shelf Bins, ShelfMax® Bins, System Bins™ Made in the USA; 16-gauge steel construction; Angled shelves keep parts at the front of bin; 250 lb. Weight Capacity
Datasheet
Description
Bench Pick Racks measure 12" x 36-3/4" x 25" and has 3 shelves. It is made of 16-gauge steel construction. Easy to assemble. Holds Shelf Bins, ShelfMax® Bins, System Bins™ Made in the USA; 16-gauge steel construction; Angled shelves keep parts at the front of bin; 250 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack, Bench Pick Rack, No Bins - APRBENCH - Akro-Mils, Inc.
Akron, OH, USA
Rack, Bench Pick Rack, No Bins
APRBENCH
Rack, Bench Pick Rack, No Bins APRBENCH
Bench Pick Racks measure 12" x 36-3/4" x 25" and has 3 shelves. It is made of 16-gauge steel construction. Easy to assemble. Holds Shelf Bins, ShelfMax® Bins, System Bins™ Made in the USA; 16-gauge steel construction; Angled shelves keep parts at the front of bin; 250 lb. Weight Capacity

Bench Pick Racks measure 12" x 36-3/4" x 25" and has 3 shelves. It is made of 16-gauge steel construction. Easy to assemble. Holds Shelf Bins, ShelfMax® Bins, System Bins™ Made in the USA; 16-gauge steel construction; Angled shelves keep parts at the front of bin; 250 lb. Weight Capacity

Supplier's Site Datasheet
Akro-Mils 250 lb Gray Powder Coated Steel 16 ga Fixed Rack - 36 3/4 in Overall Length - Bins Not Included - APRBENCH - APRBENCH - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 250 lb Gray Powder Coated Steel 16 ga Fixed Rack - 36 3/4 in Overall Length - Bins Not Included - APRBENCH
APRBENCH
Akro-Mils 250 lb Gray Powder Coated Steel 16 ga Fixed Rack - 36 3/4 in Overall Length - Bins Not Included - APRBENCH APRBENCH
R.S. Hughes Company features a huge selection of industrial supplies including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 36 3/4 in overall length. Products within this category come in a variety of colors; this item is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 250 lb. The material used in this product are: steel material. The finish on this product is powder coated.

R.S. Hughes Company features a huge selection of industrial supplies including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 36 3/4 in overall length. Products within this category come in a variety of colors; this item is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 250 lb. The material used in this product are: steel material. The finish on this product is powder coated.

Buy Now

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking Industrial Shelving and Racking
Product Number APRBENCH APRBENCH
Product Name Rack, Bench Pick Rack, No Bins Akro-Mils 250 lb Gray Powder Coated Steel 16 ga Fixed Rack - 36 3/4 in Overall Length - Bins Not Included - APRBENCH
Category Industrial Industrial
Type Racking; Pick Rack Racking
Capacity 250 lbs (113 kg) 250 lbs (113 kg)
Depth 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Record storage - SRD8007S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 16 inch (406 mm)
Length 75 inch (1905 mm)
View Details
Server Rack Shelves - 8020276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 77.17 lbs (35 kg)
Depth 19.69 inch (500 mm)
View Details
Shelving, Steel Shelving Kit, 72 AkroDrawers - ASC1879168GRY - Akro-Mils, Inc.
Specs
Category Industrial
Type Shelving
Capacity 7150 lbs (3243 kg)
View Details