Akro-Mils, Inc. Akro-Mils Akrobin Gray Steel Single Sided Single Sided Louvered Bench Rack - 36 in Overall Length - 8 in Width - 20 in Height - 98636210SC 98636210SC

Description
R.S. Hughes Company offers a huge selection of industrial supplies including this single sided louvered bench rack. Dimensions are particularly important when considering purchasing a single sided louvered bench rack. The dimensions for this SKU include: 36 in overall length, 8 in overall width and a 20 in overall height. SKUs within this category come in a variety of colors; this item is gray. The material used in this SKU are: steel material.
Description
R.S. Hughes Company offers a huge selection of industrial supplies including this single sided louvered bench rack. Dimensions are particularly important when considering purchasing a single sided louvered bench rack. The dimensions for this SKU include: 36 in overall length, 8 in overall width and a 20 in overall height. SKUs within this category come in a variety of colors; this item is gray. The material used in this SKU are: steel material.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Akrobin Gray Steel Single Sided Single Sided Louvered Bench Rack - 36 in Overall Length - 8 in Width - 20 in Height - 98636210SC - 98636210SC - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin Gray Steel Single Sided Single Sided Louvered Bench Rack - 36 in Overall Length - 8 in Width - 20 in Height - 98636210SC
98636210SC
Akro-Mils Akrobin Gray Steel Single Sided Single Sided Louvered Bench Rack - 36 in Overall Length - 8 in Width - 20 in Height - 98636210SC 98636210SC
R.S. Hughes Company offers a huge selection of industrial supplies including this single sided louvered bench rack. Dimensions are particularly important when considering purchasing a single sided louvered bench rack. The dimensions for this SKU include: 36 in overall length, 8 in overall width and a 20 in overall height. SKUs within this category come in a variety of colors; this item is gray. The material used in this SKU are: steel material.

R.S. Hughes Company offers a huge selection of industrial supplies including this single sided louvered bench rack. Dimensions are particularly important when considering purchasing a single sided louvered bench rack. The dimensions for this SKU include: 36 in overall length, 8 in overall width and a 20 in overall height. SKUs within this category come in a variety of colors; this item is gray. The material used in this SKU are: steel material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number 98636210SC
Product Name Akro-Mils Akrobin Gray Steel Single Sided Single Sided Louvered Bench Rack - 36 in Overall Length - 8 in Width - 20 in Height - 98636210SC
Category Industrial
Type Racking
Shelving/Racking Options Single Sided
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mobile shelving & Mini-Racking - SRE4510SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Storage Racking - 3741669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 36.02 inch (915 mm)
View Details