Akro-Mils, Inc. Akro-Mils Ready Space 98536 100 lb White Powder Coated Steel Single Sided Single Sided Louvered Bench Rack - 37 3/4 in Overall Length - 12 in Width - 26 3/8 in Height - 98536230SS 98536230SS

Description
R.S. Hughes Company offers a huge selection of industrial supplies including this single sided louvered bench rack. Comes with the following: 30230 STONE Bin. Dimensions are particularly important when considering purchasing a single sided louvered bench rack. The dimensions for this SKU include: 37 3/4 in overall length, 12 in overall width and a 26 3/8 in overall height. Parts within this category come in a variety of colors; this SKU is white. Capacity can also be an important factor when purchasing this product; the capacity for this item is 100 lb. The material used in this product are: steel material. The finish on this SKU is powder coated.
Description
R.S. Hughes Company offers a huge selection of industrial supplies including this single sided louvered bench rack. Comes with the following: 30230 STONE Bin. Dimensions are particularly important when considering purchasing a single sided louvered bench rack. The dimensions for this SKU include: 37 3/4 in overall length, 12 in overall width and a 26 3/8 in overall height. Parts within this category come in a variety of colors; this SKU is white. Capacity can also be an important factor when purchasing this product; the capacity for this item is 100 lb. The material used in this product are: steel material. The finish on this SKU is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Ready Space 98536 100 lb White Powder Coated Steel Single Sided Single Sided Louvered Bench Rack - 37 3/4 in Overall Length - 12 in Width - 26 3/8 in Height - 98536230SS - 98536230SS - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Ready Space 98536 100 lb White Powder Coated Steel Single Sided Single Sided Louvered Bench Rack - 37 3/4 in Overall Length - 12 in Width - 26 3/8 in Height - 98536230SS
98536230SS
Akro-Mils Ready Space 98536 100 lb White Powder Coated Steel Single Sided Single Sided Louvered Bench Rack - 37 3/4 in Overall Length - 12 in Width - 26 3/8 in Height - 98536230SS 98536230SS
R.S. Hughes Company offers a huge selection of industrial supplies including this single sided louvered bench rack. Comes with the following: 30230 STONE Bin. Dimensions are particularly important when considering purchasing a single sided louvered bench rack. The dimensions for this SKU include: 37 3/4 in overall length, 12 in overall width and a 26 3/8 in overall height. Parts within this category come in a variety of colors; this SKU is white. Capacity can also be an important factor when purchasing this product; the capacity for this item is 100 lb. The material used in this product are: steel material. The finish on this SKU is powder coated.

R.S. Hughes Company offers a huge selection of industrial supplies including this single sided louvered bench rack. Comes with the following: 30230 STONE Bin. Dimensions are particularly important when considering purchasing a single sided louvered bench rack. The dimensions for this SKU include: 37 3/4 in overall length, 12 in overall width and a 26 3/8 in overall height. Parts within this category come in a variety of colors; this SKU is white. Capacity can also be an important factor when purchasing this product; the capacity for this item is 100 lb. The material used in this product are: steel material. The finish on this SKU is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number 98536230SS
Product Name Akro-Mils Ready Space 98536 100 lb White Powder Coated Steel Single Sided Single Sided Louvered Bench Rack - 37 3/4 in Overall Length - 12 in Width - 26 3/8 in Height - 98536230SS
Category Industrial
Type Racking
Shelving/Racking Options Single Sided
Capacity 100 lbs (45.35 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with drawers - R5SHC-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Racks - 1863319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Shelving, Steel Shelving Kit, 18x36x79, 96 Bins - AS1879128G - Akro-Mils, Inc.
Specs
Category Industrial
Type Shelving
Capacity 7150 lbs (3243 kg)
View Details