R.S. Hughes Company carries a huge selection of MRO materials including this single sided louvered bench rack. Comes with the following: 30220 STONE Bin. Dimensions are particularly important when considering purchasing a single sided louvered bench rack. The dimensions for this item include: 37 3/4 in overall length, 12 in overall width and a 26 3/8 in overall height. Products within this category come in a variety of colors; this item is white. Capacity can also be an important factor when purchasing this item; the capacity for this item is 100 lb. The material used in this SKU are: steel material. The finish on this SKU is powder coated.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 98536220SS |
| Product Name | Akro-Mils Ready Space 98536 100 lb White Powder Coated Steel Single Sided Single Sided Louvered Bench Rack - 37 3/4 in Overall Length - 12 in Width - 26 3/8 in Height - 98536220SS |
| Category | Industrial |
| Type | Racking |
| Shelving/Racking Options | Single Sided |
| Capacity | 100 lbs (45.35 kg) |