Akro-Mils, Inc. Akro-Mils Easy Flow 900 lb Powder Coated Steel 13 ga Double Sided Fixed Rack - 36 in Overall Length - Bins Not Included - 31625RACK 31625RACK

Description
R.S. Hughes Company features a huge selection of MRO materials including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this product include: 36 in overall length. Capacity can also be an important factor when purchasing this product; the capacity for this item is 900 lb. The material used in this item are: steel material. The finish on this item is powder coated.
Description
R.S. Hughes Company features a huge selection of MRO materials including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this product include: 36 in overall length. Capacity can also be an important factor when purchasing this product; the capacity for this item is 900 lb. The material used in this item are: steel material. The finish on this item is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Easy Flow 900 lb Powder Coated Steel 13 ga Double Sided Fixed Rack - 36 in Overall Length - Bins Not Included - 31625RACK - 31625RACK - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Easy Flow 900 lb Powder Coated Steel 13 ga Double Sided Fixed Rack - 36 in Overall Length - Bins Not Included - 31625RACK
31625RACK
Akro-Mils Easy Flow 900 lb Powder Coated Steel 13 ga Double Sided Fixed Rack - 36 in Overall Length - Bins Not Included - 31625RACK 31625RACK
R.S. Hughes Company features a huge selection of MRO materials including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this product include: 36 in overall length. Capacity can also be an important factor when purchasing this product; the capacity for this item is 900 lb. The material used in this item are: steel material. The finish on this item is powder coated.

R.S. Hughes Company features a huge selection of MRO materials including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this product include: 36 in overall length. Capacity can also be an important factor when purchasing this product; the capacity for this item is 900 lb. The material used in this item are: steel material. The finish on this item is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number 31625RACK
Product Name Akro-Mils Easy Flow 900 lb Powder Coated Steel 13 ga Double Sided Fixed Rack - 36 in Overall Length - Bins Not Included - 31625RACK
Category Industrial
Type Racking
Shelving/Racking Options Double Sided
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mini-Racking - SRE5207S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Server Rack Shelves - 1863006 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 15.79 inch (401 mm)
View Details
Rack, Louvered Bench Rack, 36L 8W 20H - 98636 - Akro-Mils, Inc.
Specs
Category Industrial
Type Racking
Capacity 120 lbs (54.42 kg)
View Details
2 suppliers