Akro-Mils, Inc. Floor Rack, Louvered Rivet Floor Rack, 2-Sided 30676

Description
Louvered Floor Rack,Two Sided,L36-3/16. Formed from 16-gauge cold-rolled steel for strength and durability. Louvers securely support AkroBins. Attractive gray powder-coated finish stands up to heavy-duty service.. Made in the USA; 16 gauge steel rails securely support AkroBins and InSight Bins (sold separately); Durable powder-coated finish; 1000 lb. Weight Capacity
Datasheet
Description
Louvered Floor Rack,Two Sided,L36-3/16. Formed from 16-gauge cold-rolled steel for strength and durability. Louvers securely support AkroBins. Attractive gray powder-coated finish stands up to heavy-duty service.. Made in the USA; 16 gauge steel rails securely support AkroBins and InSight Bins (sold separately); Durable powder-coated finish; 1000 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Rack, Louvered Rivet Floor Rack, 2-Sided - 30676 - Akro-Mils, Inc.
Akron, OH, USA
Floor Rack, Louvered Rivet Floor Rack, 2-Sided
30676
Floor Rack, Louvered Rivet Floor Rack, 2-Sided 30676
Louvered Floor Rack,Two Sided,L36-3/16. Formed from 16-gauge cold-rolled steel for strength and durability. Louvers securely support AkroBins. Attractive gray powder-coated finish stands up to heavy-duty service.. Made in the USA; 16 gauge steel rails securely support AkroBins and InSight Bins (sold separately); Durable powder-coated finish; 1000 lb. Weight Capacity

Louvered Floor Rack,Two Sided,L36-3/16. Formed from 16-gauge cold-rolled steel for strength and durability. Louvers securely support AkroBins. Attractive gray powder-coated finish stands up to heavy-duty service.. Made in the USA; 16 gauge steel rails securely support AkroBins and InSight Bins (sold separately); Durable powder-coated finish; 1000 lb. Weight Capacity

Supplier's Site Datasheet

Technical Specifications

  Akro-Mils, Inc.
Product Category Industrial Shelving and Racking
Product Number 30676
Product Name Floor Rack, Louvered Rivet Floor Rack, 2-Sided
Category Industrial
Type Racking
Capacity 1000 lbs (454 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Closed shelving - SRE3027 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 1959126 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 22.05 lbs (10 kg)
Depth 11.02 inch (280 mm)
View Details