Akro-Mils, Inc. Akro-Mils Lean Panel 1000 lb Gray Powder Coated Steel 16 ga Double Sided Double Sided Louvered Floor Rack - 35 3/4 in Overall Length - 32 in Width - 75 1/8 in Height - 30654 30654

Description
R.S. Hughes Company offers a huge selection of MRO materials including this double sided louvered floor rack. Dimensions are particularly important when considering purchasing a double sided louvered floor rack. The dimensions for this item include: 35 3/4 in overall length, 32 in overall width and a 75 1/8 in overall height. SKUs within this category come in a variety of colors; this item is gray. Capacity can also be an important factor when purchasing this product; the capacity for this item is 1000 lb. The material used in this item are: steel material. The finish on this item is powder coated.
Description
R.S. Hughes Company offers a huge selection of MRO materials including this double sided louvered floor rack. Dimensions are particularly important when considering purchasing a double sided louvered floor rack. The dimensions for this item include: 35 3/4 in overall length, 32 in overall width and a 75 1/8 in overall height. SKUs within this category come in a variety of colors; this item is gray. Capacity can also be an important factor when purchasing this product; the capacity for this item is 1000 lb. The material used in this item are: steel material. The finish on this item is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Lean Panel 1000 lb Gray Powder Coated Steel 16 ga Double Sided Double Sided Louvered Floor Rack - 35 3/4 in Overall Length - 32 in Width - 75 1/8 in Height - 30654 - 30654 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Lean Panel 1000 lb Gray Powder Coated Steel 16 ga Double Sided Double Sided Louvered Floor Rack - 35 3/4 in Overall Length - 32 in Width - 75 1/8 in Height - 30654
30654
Akro-Mils Lean Panel 1000 lb Gray Powder Coated Steel 16 ga Double Sided Double Sided Louvered Floor Rack - 35 3/4 in Overall Length - 32 in Width - 75 1/8 in Height - 30654 30654
R.S. Hughes Company offers a huge selection of MRO materials including this double sided louvered floor rack. Dimensions are particularly important when considering purchasing a double sided louvered floor rack. The dimensions for this item include: 35 3/4 in overall length, 32 in overall width and a 75 1/8 in overall height. SKUs within this category come in a variety of colors; this item is gray. Capacity can also be an important factor when purchasing this product; the capacity for this item is 1000 lb. The material used in this item are: steel material. The finish on this item is powder coated.

R.S. Hughes Company offers a huge selection of MRO materials including this double sided louvered floor rack. Dimensions are particularly important when considering purchasing a double sided louvered floor rack. The dimensions for this item include: 35 3/4 in overall length, 32 in overall width and a 75 1/8 in overall height. SKUs within this category come in a variety of colors; this item is gray. Capacity can also be an important factor when purchasing this product; the capacity for this item is 1000 lb. The material used in this item are: steel material. The finish on this item is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number 30654
Product Name Akro-Mils Lean Panel 1000 lb Gray Powder Coated Steel 16 ga Double Sided Double Sided Louvered Floor Rack - 35 3/4 in Overall Length - 32 in Width - 75 1/8 in Height - 30654
Category Industrial
Type Racking
Shelving/Racking Options Double Sided
Capacity 1000 lbs (454 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Rack Rails - 500550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Closed shelving - SRE3027 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Freestanding Garment Rack - 5656-41 - Terra Universal, Inc.
Specs
Category Industrial; Commercial; Residential
Type Racking; Garment Rack
Shelving/Racking Options Double Sided
View Details