Akro-Mils, Inc. Akro-Mils Akrobin 30653 2000 lb Clear Gray Powder Coated Cold Rolled Steel 16 ga Double Sided Double Sided Louvered Floor Rack - 35 3/4 in Overall Length - 32 in Width - 75 1/8 in Height - 30653220SC 30653220SC

Description
R.S. Hughes Company carries a huge selection of facilities maintenance products including this double sided louvered floor rack. Comes with the following: 30220SCLAR. Dimensions are particularly important when considering purchasing a double sided louvered floor rack. The dimensions for this item include: 35 3/4 in overall length, 32 in overall width and a 75 1/8 in overall height. Items within this category come in a variety of colors; this SKU is gray. Capacity can also be an important factor when purchasing this product; the capacity for this item is 2000 lb. The material used in this SKU are: cold rolled steel material. The finish on this item is powder coated.
Description
R.S. Hughes Company carries a huge selection of facilities maintenance products including this double sided louvered floor rack. Comes with the following: 30220SCLAR. Dimensions are particularly important when considering purchasing a double sided louvered floor rack. The dimensions for this item include: 35 3/4 in overall length, 32 in overall width and a 75 1/8 in overall height. Items within this category come in a variety of colors; this SKU is gray. Capacity can also be an important factor when purchasing this product; the capacity for this item is 2000 lb. The material used in this SKU are: cold rolled steel material. The finish on this item is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Akrobin 30653 2000 lb Clear Gray Powder Coated Cold Rolled Steel 16 ga Double Sided Double Sided Louvered Floor Rack - 35 3/4 in Overall Length - 32 in Width - 75 1/8 in Height - 30653220SC - 30653220SC - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 30653 2000 lb Clear Gray Powder Coated Cold Rolled Steel 16 ga Double Sided Double Sided Louvered Floor Rack - 35 3/4 in Overall Length - 32 in Width - 75 1/8 in Height - 30653220SC
30653220SC
Akro-Mils Akrobin 30653 2000 lb Clear Gray Powder Coated Cold Rolled Steel 16 ga Double Sided Double Sided Louvered Floor Rack - 35 3/4 in Overall Length - 32 in Width - 75 1/8 in Height - 30653220SC 30653220SC
R.S. Hughes Company carries a huge selection of facilities maintenance products including this double sided louvered floor rack. Comes with the following: 30220SCLAR. Dimensions are particularly important when considering purchasing a double sided louvered floor rack. The dimensions for this item include: 35 3/4 in overall length, 32 in overall width and a 75 1/8 in overall height. Items within this category come in a variety of colors; this SKU is gray. Capacity can also be an important factor when purchasing this product; the capacity for this item is 2000 lb. The material used in this SKU are: cold rolled steel material. The finish on this item is powder coated.

R.S. Hughes Company carries a huge selection of facilities maintenance products including this double sided louvered floor rack. Comes with the following: 30220SCLAR. Dimensions are particularly important when considering purchasing a double sided louvered floor rack. The dimensions for this item include: 35 3/4 in overall length, 32 in overall width and a 75 1/8 in overall height. Items within this category come in a variety of colors; this SKU is gray. Capacity can also be an important factor when purchasing this product; the capacity for this item is 2000 lb. The material used in this SKU are: cold rolled steel material. The finish on this item is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number 30653220SC
Product Name Akro-Mils Akrobin 30653 2000 lb Clear Gray Powder Coated Cold Rolled Steel 16 ga Double Sided Double Sided Louvered Floor Rack - 35 3/4 in Overall Length - 32 in Width - 75 1/8 in Height - 30653220SC
Category Industrial
Type Racking
Shelving/Racking Options Double Sided
Capacity 2000 lbs (907 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 3741647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 48.03 inch (1220 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specialized storage - SRP0404 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 36 inch (914 mm)
Length 87 inch (2210 mm)
View Details
Wall-Mounted Garment Rack - 5656-03 - Terra Universal, Inc.
Specs
Category Industrial; Commercial; Residential
Type Racking; Garment Rack
Shelving/Racking Options Single Sided
View Details