Louvered Floor Rack,One Sided,H 75 1/8. Single-sided floor racks can be placed against wall to save floor space. Formed from 16-gauge cold-rolled steel for strength and durability. Louvers securely support AkroBins. Attractive gray powder-coated finish stands up to heavy-duty service. Made in the USA; 16 gauge steel rails securely support AkroBins and InSight Bins (sold separately); Durable powder-coated finish; 1000 lb. Weight Capacity
| Akro-Mils, Inc. | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 30651 |
| Product Name | Floor Rack, Heavy-Duty Louvered Floor Rack 1-Sided |
| Category | Industrial |
| Type | Racking |
| Capacity | 1000 lbs (454 kg) |