Akro-Mils, Inc. Akro-Mils Akrobin 30650 500 lb Yellow Gray Powder Coated Cold Rolled Steel 16 ga Single Sided Single Sided Louvered Floor Rack - 52 5/8 in Overall Length - 13 1/2 in Width - 40 in Height - 30650GYASST 30650GYASSTY

Description
R.S. Hughes Company carries a huge selection of MRO materials including this single sided louvered floor rack. Dimensions are particularly important when considering purchasing a single sided louvered floor rack. The dimensions for this SKU include: 52 5/8 in overall length, 13 1/2 in overall width and a 40 in overall height. Parts within this category come in a variety of colors; this SKU is gray. Capacity can also be an important factor when purchasing this item; the capacity for this item is 500 lb and a 250. The material used in this SKU are: cold rolled steel material. The finish on this item is powder coated.
Description
R.S. Hughes Company carries a huge selection of MRO materials including this single sided louvered floor rack. Dimensions are particularly important when considering purchasing a single sided louvered floor rack. The dimensions for this SKU include: 52 5/8 in overall length, 13 1/2 in overall width and a 40 in overall height. Parts within this category come in a variety of colors; this SKU is gray. Capacity can also be an important factor when purchasing this item; the capacity for this item is 500 lb and a 250. The material used in this SKU are: cold rolled steel material. The finish on this item is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Akrobin 30650 500 lb Yellow Gray Powder Coated Cold Rolled Steel 16 ga Single Sided Single Sided Louvered Floor Rack - 52 5/8 in Overall Length - 13 1/2 in Width - 40 in Height - 30650GYASST - 30650GYASSTY - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 30650 500 lb Yellow Gray Powder Coated Cold Rolled Steel 16 ga Single Sided Single Sided Louvered Floor Rack - 52 5/8 in Overall Length - 13 1/2 in Width - 40 in Height - 30650GYASST
30650GYASSTY
Akro-Mils Akrobin 30650 500 lb Yellow Gray Powder Coated Cold Rolled Steel 16 ga Single Sided Single Sided Louvered Floor Rack - 52 5/8 in Overall Length - 13 1/2 in Width - 40 in Height - 30650GYASST 30650GYASSTY
R.S. Hughes Company carries a huge selection of MRO materials including this single sided louvered floor rack. Dimensions are particularly important when considering purchasing a single sided louvered floor rack. The dimensions for this SKU include: 52 5/8 in overall length, 13 1/2 in overall width and a 40 in overall height. Parts within this category come in a variety of colors; this SKU is gray. Capacity can also be an important factor when purchasing this item; the capacity for this item is 500 lb and a 250. The material used in this SKU are: cold rolled steel material. The finish on this item is powder coated.

R.S. Hughes Company carries a huge selection of MRO materials including this single sided louvered floor rack. Dimensions are particularly important when considering purchasing a single sided louvered floor rack. The dimensions for this SKU include: 52 5/8 in overall length, 13 1/2 in overall width and a 40 in overall height. Parts within this category come in a variety of colors; this SKU is gray. Capacity can also be an important factor when purchasing this item; the capacity for this item is 500 lb and a 250. The material used in this SKU are: cold rolled steel material. The finish on this item is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number 30650GYASSTY
Product Name Akro-Mils Akrobin 30650 500 lb Yellow Gray Powder Coated Cold Rolled Steel 16 ga Single Sided Single Sided Louvered Floor Rack - 52 5/8 in Overall Length - 13 1/2 in Width - 40 in Height - 30650GYASST
Category Industrial
Type Racking
Shelving/Racking Options Single Sided
Capacity 500 lbs (227 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Freestanding stations - EMA1352 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 2387216 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 18.9 inch (480 mm)
View Details
Shelving, Wire Shelving Kit, 14x36x74, 18 Bins - AWS143630250B - Akro-Mils, Inc.
Specs
Category Industrial
Type Shelving; Wire
Capacity 2000 lbs (907 kg)
View Details