Akro-Mils, Inc. Shelf, AkroShelf 12-3/4L 35-5/8W 6-7/16H, 4 Pk 30635GY

Description
The AkroShelf™ is a shelf accessory that attaches to Akro-Mils louvered hanging systems and is wall mountable. The AkroShelf is easily installed — the shelf slides down securely on louvers and can be quickly removed. The shelf also offers the flexibility of being installed bracket up (as a bottom shelf that provides protection from cleaning chemicals) or bracket down (as a top shelf that can provide dust protection). The shelf is constructed of heavy-duty 16-gauge steel, and offers a weight capacity of 50 lbs. per shelf. The 13-gauge steel brackets include mounting holes that allow the entire shelf to be fastened to a wall (mounting hardware not included). Made in the USA; Slides down securely onto louvered panels, can be quickly removed; Bracket Up option creates a bottom shelf, Bracket Down option creates a top shelf50 lb. Weight Capacity
Datasheet
Description
The AkroShelf™ is a shelf accessory that attaches to Akro-Mils louvered hanging systems and is wall mountable. The AkroShelf is easily installed — the shelf slides down securely on louvers and can be quickly removed. The shelf also offers the flexibility of being installed bracket up (as a bottom shelf that provides protection from cleaning chemicals) or bracket down (as a top shelf that can provide dust protection). The shelf is constructed of heavy-duty 16-gauge steel, and offers a weight capacity of 50 lbs. per shelf. The 13-gauge steel brackets include mounting holes that allow the entire shelf to be fastened to a wall (mounting hardware not included). Made in the USA; Slides down securely onto louvered panels, can be quickly removed; Bracket Up option creates a bottom shelf, Bracket Down option creates a top shelf50 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelf, AkroShelf 12-3/4L 35-5/8W 6-7/16H, 4 Pk - 30635GY - Akro-Mils, Inc.
Akron, OH, USA
Shelf, AkroShelf 12-3/4L 35-5/8W 6-7/16H, 4 Pk
30635GY
Shelf, AkroShelf 12-3/4L 35-5/8W 6-7/16H, 4 Pk 30635GY
The AkroShelf™ is a shelf accessory that attaches to Akro-Mils louvered hanging systems and is wall mountable. The AkroShelf is easily installed — the shelf slides down securely on louvers and can be quickly removed. The shelf also offers the flexibility of being installed bracket up (as a bottom shelf that provides protection from cleaning chemicals) or bracket down (as a top shelf that can provide dust protection). The shelf is constructed of heavy-duty 16-gauge steel, and offers a weight capacity of 50 lbs. per shelf. The 13-gauge steel brackets include mounting holes that allow the entire shelf to be fastened to a wall (mounting hardware not included). Made in the USA; Slides down securely onto louvered panels, can be quickly removed; Bracket Up option creates a bottom shelf, Bracket Down option creates a top shelf50 lb. Weight Capacity

The AkroShelf™ is a shelf accessory that attaches to Akro-Mils louvered hanging systems and is wall mountable. The AkroShelf is easily installed — the shelf slides down securely on louvers and can be quickly removed. The shelf also offers the flexibility of being installed bracket up (as a bottom shelf that provides protection from cleaning chemicals) or bracket down (as a top shelf that can provide dust protection). The shelf is constructed of heavy-duty 16-gauge steel, and offers a weight capacity of 50 lbs. per shelf. The 13-gauge steel brackets include mounting holes that allow the entire shelf to be fastened to a wall (mounting hardware not included). Made in the USA; Slides down securely onto louvered panels, can be quickly removed; Bracket Up option creates a bottom shelf, Bracket Down option creates a top shelf50 lb. Weight Capacity

Supplier's Site Datasheet

Technical Specifications

  Akro-Mils, Inc.
Product Category Industrial Shelving and Racking
Product Number 30635GY
Product Name Shelf, AkroShelf 12-3/4L 35-5/8W 6-7/16H, 4 Pk
Category Industrial
Type Shelving
Capacity 50 lbs (22.68 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Open shelving - SRE1450B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Server Rack Shelves - 473871 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 11.81 inch (300 mm)
Width 16.54 inch (420 mm)
View Details