Akro-Mils, Inc. Akro-Mils Akrobin 1000 lb Gray Powder Coated Cold Rolled Steel 16 ga Double Sided Double Sided Louvered Floor Rack - 52 5/8 in Overall Length - 27 in Width - 40 in Height - 30606GY 30606GY

Description
R.S. Hughes Company carries a huge selection of MRO materials including this double sided louvered floor rack. Dimensions are particularly important when considering purchasing a double sided louvered floor rack. The dimensions for this item include: 52 5/8 in overall length, 27 in overall width and a 40 in overall height. Parts within this category come in a variety of colors; this part is gray. Capacity can also be an important factor when purchasing this item; the capacity for this item is 1000 lb and a 250. The material used in this product are: cold rolled steel material. The finish on this item is powder coated.
Description
R.S. Hughes Company carries a huge selection of MRO materials including this double sided louvered floor rack. Dimensions are particularly important when considering purchasing a double sided louvered floor rack. The dimensions for this item include: 52 5/8 in overall length, 27 in overall width and a 40 in overall height. Parts within this category come in a variety of colors; this part is gray. Capacity can also be an important factor when purchasing this item; the capacity for this item is 1000 lb and a 250. The material used in this product are: cold rolled steel material. The finish on this item is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Akrobin 1000 lb Gray Powder Coated Cold Rolled Steel 16 ga Double Sided Double Sided Louvered Floor Rack - 52 5/8 in Overall Length - 27 in Width - 40 in Height - 30606GY - 30606GY - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 1000 lb Gray Powder Coated Cold Rolled Steel 16 ga Double Sided Double Sided Louvered Floor Rack - 52 5/8 in Overall Length - 27 in Width - 40 in Height - 30606GY
30606GY
Akro-Mils Akrobin 1000 lb Gray Powder Coated Cold Rolled Steel 16 ga Double Sided Double Sided Louvered Floor Rack - 52 5/8 in Overall Length - 27 in Width - 40 in Height - 30606GY 30606GY
R.S. Hughes Company carries a huge selection of MRO materials including this double sided louvered floor rack. Dimensions are particularly important when considering purchasing a double sided louvered floor rack. The dimensions for this item include: 52 5/8 in overall length, 27 in overall width and a 40 in overall height. Parts within this category come in a variety of colors; this part is gray. Capacity can also be an important factor when purchasing this item; the capacity for this item is 1000 lb and a 250. The material used in this product are: cold rolled steel material. The finish on this item is powder coated.

R.S. Hughes Company carries a huge selection of MRO materials including this double sided louvered floor rack. Dimensions are particularly important when considering purchasing a double sided louvered floor rack. The dimensions for this item include: 52 5/8 in overall length, 27 in overall width and a 40 in overall height. Parts within this category come in a variety of colors; this part is gray. Capacity can also be an important factor when purchasing this item; the capacity for this item is 1000 lb and a 250. The material used in this product are: cold rolled steel material. The finish on this item is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number 30606GY
Product Name Akro-Mils Akrobin 1000 lb Gray Powder Coated Cold Rolled Steel 16 ga Double Sided Double Sided Louvered Floor Rack - 52 5/8 in Overall Length - 27 in Width - 40 in Height - 30606GY
Category Industrial
Type Racking
Shelving/Racking Options Double Sided
Capacity 1000 lbs (454 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mobile shelving & Mini-Racking - SRE4514SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 36 inch (914 mm)
View Details
Server Rack Shelves - 1863006 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 15.79 inch (401 mm)
View Details