Akro-Mils, Inc. Akro-Mils Ready Space 150 lb Stone White Powder Coated Steel Double Sided Double Sided Louvered Floor Rack - 24 5/8 in Overall Length - 23 in Width - 52 in Height - 30553B1 30553B1

Description
R.S. Hughes Company features a huge selection of industrial supplies including this double sided louvered floor rack. Comes with the following: (4) x Caster, 305B1 Bin. Dimensions are particularly important when considering purchasing a double sided louvered floor rack. The dimensions for this SKU include: 24 5/8 in overall length, 23 in overall width and a 52 in overall height. SKUs within this category come in a variety of colors; this product is white. Capacity can also be an important factor when purchasing this item; the capacity for this item is 150 lb. The material used in this item are: steel material. The finish on this product is powder coated.
Description
R.S. Hughes Company features a huge selection of industrial supplies including this double sided louvered floor rack. Comes with the following: (4) x Caster, 305B1 Bin. Dimensions are particularly important when considering purchasing a double sided louvered floor rack. The dimensions for this SKU include: 24 5/8 in overall length, 23 in overall width and a 52 in overall height. SKUs within this category come in a variety of colors; this product is white. Capacity can also be an important factor when purchasing this item; the capacity for this item is 150 lb. The material used in this item are: steel material. The finish on this product is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Ready Space 150 lb Stone White Powder Coated Steel Double Sided Double Sided Louvered Floor Rack - 24 5/8 in Overall Length - 23 in Width - 52 in Height - 30553B1 - 30553B1 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Ready Space 150 lb Stone White Powder Coated Steel Double Sided Double Sided Louvered Floor Rack - 24 5/8 in Overall Length - 23 in Width - 52 in Height - 30553B1
30553B1
Akro-Mils Ready Space 150 lb Stone White Powder Coated Steel Double Sided Double Sided Louvered Floor Rack - 24 5/8 in Overall Length - 23 in Width - 52 in Height - 30553B1 30553B1
R.S. Hughes Company features a huge selection of industrial supplies including this double sided louvered floor rack. Comes with the following: (4) x Caster, 305B1 Bin. Dimensions are particularly important when considering purchasing a double sided louvered floor rack. The dimensions for this SKU include: 24 5/8 in overall length, 23 in overall width and a 52 in overall height. SKUs within this category come in a variety of colors; this product is white. Capacity can also be an important factor when purchasing this item; the capacity for this item is 150 lb. The material used in this item are: steel material. The finish on this product is powder coated.

R.S. Hughes Company features a huge selection of industrial supplies including this double sided louvered floor rack. Comes with the following: (4) x Caster, 305B1 Bin. Dimensions are particularly important when considering purchasing a double sided louvered floor rack. The dimensions for this SKU include: 24 5/8 in overall length, 23 in overall width and a 52 in overall height. SKUs within this category come in a variety of colors; this product is white. Capacity can also be an important factor when purchasing this item; the capacity for this item is 150 lb. The material used in this item are: steel material. The finish on this product is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number 30553B1
Product Name Akro-Mils Ready Space 150 lb Stone White Powder Coated Steel Double Sided Double Sided Louvered Floor Rack - 24 5/8 in Overall Length - 23 in Width - 52 in Height - 30553B1
Category Industrial
Type Racking
Shelving/Racking Options Double Sided
Capacity 150 lbs (68.03 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Closed shelving - SRE3025 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Storage Racking - 3741322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 36.02 inch (915 mm)
View Details