MultiDimension Technology Co., Ltd. Isolated Voltage Sensor TMR7901-B

Description
Description TMR7901-B series are voltage sensor for accurate measurement of DC, AC, Pulse, and arbitrary voltage signal with galvanic isolation between the primary and secondary circuits. TMR7901-B Features and Benefits Low power Compact design High accuracy low drift Fast response High immunity to external interference RoHS & REACH compliant Applications Single or three phase inverters Breaking choppers Substation High power drive unit
Description
Description TMR7901-B series are voltage sensor for accurate measurement of DC, AC, Pulse, and arbitrary voltage signal with galvanic isolation between the primary and secondary circuits. TMR7901-B Features and Benefits Low power Compact design High accuracy low drift Fast response High immunity to external interference RoHS & REACH compliant Applications Single or three phase inverters Breaking choppers Substation High power drive unit

Suppliers

Company
Product
Description
Supplier Links
Isolated Voltage Sensor - TMR7901-B - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
Isolated Voltage Sensor
TMR7901-B
Isolated Voltage Sensor TMR7901-B
Description TMR7901-B series are voltage sensor for accurate measurement of DC, AC, Pulse, and arbitrary voltage signal with galvanic isolation between the primary and secondary circuits. TMR7901-B Features and Benefits Low power Compact design High accuracy low drift Fast response High immunity to external interference RoHS & REACH compliant Applications Single or three phase inverters Breaking choppers Substation High power drive unit

Description

TMR7901-B series are voltage sensor for accurate measurement of DC, AC, Pulse, and arbitrary voltage signal with galvanic isolation between the primary and secondary circuits.

TMR7901-B

Features and Benefits


Low power Compact design
High accuracy low drift Fast response
High immunity to external interference RoHS & REACH compliant

Applications


Single or three phase inverters Breaking choppers
Substation High power drive unit

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Electrical Voltage Sensors
Product Number TMR7901-B
Product Name Isolated Voltage Sensor
Voltage 12 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Indicators - ER3566-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Features Visual Indicators or Display
Voltage 1000 volts
Voltage Type DCVoltage
View Details
Voltage Transducer 2200 VDC - P42000D2 - Knick Interface LLC
Specs
Electrical Output Outputs an analog voltage signal; Outputs an analog current signal
Voltage 2200 volts
Voltage Type DCVoltage
View Details
Surface Potential Sensors -  - EPCOS AG
Specs
Electrical Output Outputs an analog voltage signal
Voltage -1000 to 1000 volts
Voltage Type DCVoltage
View Details