MultiDimension Technology Co., Ltd. Gear Speed Sensor TMR4004

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gear Speed Sensor - TMR4004 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
Gear Speed Sensor
TMR4004
Gear Speed Sensor TMR4004
The TMR400X magnetic gear tooth sensors utilize a unique push-pull Wheatstone bridge design, including one or two Wheatstone full bridges, with four or eight unshielded high sensitivity TMR sensing elements. The Wheatstone bridge creates a differential voltage output with respect to the magnetic field gradient along the sensor’s sensitive direction. In the dual-bridge configuration, the two orthogonal Wheatstone full bridges provide sine and cosine voltage signals that can be used to measure both the gear tooth position and the direction of motion. The TMR400X magnetic gear tooth sensors offer superior performance with high sensitivity to the magnetic field gradient. They can detect very small changes in magnetic field, along with good temperature stability of the output signal. The TMR400X magnetic gear tooth sensors are available in 6 different standard spacings of 0.25mm, 0.5mm, 0.75mm, 1.0mm, 2.0mm, and 3.0mm. Two types of small form factor LGA packages are available. The package dimensions are 3mm × 3mm × 0.9mm, and 3mm × 6mm × 0.9mm. Features and Benefits: Tunneling Magnetoresistance (TMR) Technology High Saturation Point Allowing Operation under Large DC Magnetic Field Wide Air-Gap Tolerance High Sensitivity to Magnetic Field Gradient Capable of Small-Pitch Gear Tooth Detection DC (Zero-Speed) Operation Sine/Cosine Signal Outputs with Precise Phase Shift Excellent Thermal Stability Good Immunity to Environmental Magnetic Field Compact Ultra-Thin Package Applications: Gear Tooth Motion, Speed, and Direction Sensing Linear and Rotary Speed Sensing Linear and Rotary Position Sensing Linear Magnetic Scales Magnetic Encoders

The TMR400X magnetic gear tooth sensors utilize a unique push-pull Wheatstone bridge design, including one or two Wheatstone full bridges, with four or eight unshielded high sensitivity TMR sensing elements. The Wheatstone bridge creates a differential voltage output with respect to the magnetic field gradient along the sensor’s sensitive direction. In the dual-bridge configuration, the two orthogonal Wheatstone full bridges provide sine and cosine voltage signals that can be used to measure both the gear tooth position and the direction of motion. The TMR400X magnetic gear tooth sensors offer superior performance with high sensitivity to the magnetic field gradient. They can detect very small changes in magnetic field, along with good temperature stability of the output signal.

The TMR400X magnetic gear tooth sensors are available in 6 different standard spacings of 0.25mm, 0.5mm, 0.75mm, 1.0mm, 2.0mm, and 3.0mm. Two types of small form factor LGA packages are available. The package dimensions are 3mm × 3mm × 0.9mm, and 3mm × 6mm × 0.9mm.

Features and Benefits:

  • Tunneling Magnetoresistance (TMR) Technology
  • High Saturation Point Allowing Operation under Large DC Magnetic Field
  • Wide Air-Gap Tolerance
  • High Sensitivity to Magnetic Field Gradient
  • Capable of Small-Pitch Gear Tooth Detection
  • DC (Zero-Speed) Operation
  • Sine/Cosine Signal Outputs with Precise Phase Shift
  • Excellent Thermal Stability
  • Good Immunity to Environmental Magnetic Field
  • Compact Ultra-Thin Package

Applications:

  • Gear Tooth Motion, Speed, and Direction Sensing
  • Linear and Rotary Speed Sensing
  • Linear and Rotary Position Sensing
  • Linear Magnetic Scales
  • Magnetic Encoders
Supplier's Site Datasheet

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Linear Position Sensors
Product Number TMR4004
Product Name Gear Speed Sensor
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 0.0197 inch (0.5000 mm)
Linearity 1 ±% Full Scale
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Gear Tooth Sensor - TMR4016 - MultiDimension Technology Co., Ltd.
MultiDimension Technology Co., Ltd.
Specs
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 0.0551 inch (1.4 mm)
View Details
Magnetic Scale Sensor - AMR4050 - MultiDimension Technology Co., Ltd.
MultiDimension Technology Co., Ltd.
Specs
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Body Shape Rectangular
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Gear Speed Sensor - TMR4002 - MultiDimension Technology Co., Ltd.
MultiDimension Technology Co., Ltd.
Specs
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 0.0197 inch (0.5000 mm)
View Details
Gear Speed Sensors - TMR4M05 - MultiDimension Technology Co., Ltd.
MultiDimension Technology Co., Ltd.
Specs
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Body Shape Rectangular
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details