TMR1102 is an omnipolar magnetic switch integrated the tunnel magnetoresistance (TMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection.Unlike Hall/AMR sensors, TMR sensors with extremely high resistance values allows TMR1102 to achieve the supply current as low as 1.5 µA while operating in the full-time power supply mode, and maintaining the response frequency of the magnetic signal is 1 kHz. Therefore, TMR1102 can provide true continuous detection of magnetic field signals, avoiding sampling errors from the traditional time-sharing power supply mode.
MultiDimension Technology Co., Ltd. | |
---|---|
Product Category | Proximity Sensors |
Product Number | TMR1102 |
Product Name | Switch Sensors |
Sensor Technology | Magnetic Proximity Sensor |
Body Shape | Rectangular |
Operating Temperature | -40 to 257 F (-40 to 125 C) |
Power Requirements | DC Powered |