The AMR2501 linear sensor utilizes a push-pull Wheatstone bridge composed of four highly sensitive AMR sensor elements. The Wheatstone bridge effectively compensates the sensor's temperature drift to achieve outstanding temperature stability with minimal noise. AMR2501 is available in the DFN16L package.
MultiDimension Technology Co., Ltd. | |
---|---|
Product Category | Linear Position Sensors |
Product Number | AMR2501 |
Product Name | Linear Sensor |
Sensor Technology | Magnetoresistive Linear Position Sensor/Switch |
Body Shape | Rectangular |
Operating Temperature | -67 to 302 F (-55 to 150 C) |
Power Requirements | DC Powered |