General ISM < 1GHz LoRa® Transceiver Module 868MHz Surface Mount
RF TXRX MODULE ISM < 1GHZ SMD
General ISM < 1GHz LoRa® Transceiver Module 868MHz Surface Mount
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 591-1314-ND | MTXDOT-EU1-A01-100 | MTXDOT-EU1-A01-100 |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 868 MHz | 868 MHz | 868 MHz |
| Sensitivity | -137 dBm | -137 dBm | -137 dBm |