ERROR: no product mention
Cellular LTE Transceiver Module 700MHz, 1.7GHz, 1.9GHz Antenna Not Included, U.FL Surface Mount
Cellular LTE Transceiver Module 700MHz, 1.7GHz, 1.9GHz Antenna Not Included, U.FL Surface Mount
RF TXRX MODULE CELLULAR U.FL SMD
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 591-1320-ND | MTSMC-MAT1-U-SP | MTSMC-MAT1-U-SP |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Operating Temperature | -35.0 to 85.0 C (-31.0 to 185.0 F) | -35.0 to 85.0 C (-31.0 to 185.0 F) | -35.0 to 85.0 C (-31.0 to 185.0 F) |
| Operating Frequency | 700 to 1900 MHz | 700 to 1900 MHz | 700 to 1900 MHz |
| Package Type | Surface Mount; Module | Surface Mount; Module |