RF TXRX MODULE CELL/NAV U.FL TH
Cellular, Navigation GNSS, GPS, LTE Transceiver Module 600MHz, 700MHz, 850MHz, 1.7GHz, 1.9GHz Antenna Not Included, U.FL Through Hole
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Modules | RF Transceivers |
| Product Number | 591-MTSMC-L4N1-U.R3-SP-ND | MTSMC-L4N1-U.R3-SP |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 600 to 1900 MHz | 600 to 1900 MHz |
| Package Type | Plugin; 64-DIP Module, 45 Leads | 64-DIP Module, 45 Leads |