The MTQ-LVW3-B01 is an embedded LTE Cat 1 cellular System-on-Module (SoM) designed for use in various IoT applications. It supports a peak downlink speed of 10 Mbps and uplink speed of 5 Mbps, making it suitable for low-bandwidth data transmission. The module operates on multiple frequency bands, including 700 MHz, 850 MHz, 1.7 GHz, and 1.9 GHz, ensuring compatibility with major U.S. carriers such as Verizon. This module features a compact design with dimensions of 58.4 mm x 34.9 mm and includes a 40-pin board-to-board connector for easy integration into existing designs. It also provides a micro USB port for quick connectivity and supports AT commands for straightforward control. The operating temperature range is from -40°C to +85°C, making it suitable for harsh environments. The MTQ-LVW3-B01 is certified for use by leading carriers and complies with various regulatory standards, including FCC and CE, ensuring reliability and ease of deployment in commercial applications.
Cellular 4G LTE CAT-1 (AT&T/T-Mobile) Transceiver Module 700MHz, 850MHz, 1.7GHz, 1.9GHz Antenna Not Included, U.FL Chassis Mount
Cellular 4G LTE CAT-1 (AT&T/T-Mobile) Transceiver Module 700MHz, 850MHz, 1.7GHz, 1.9GHz Antenna Not Included, U.FL Chassis Mount
RF TXRX MOD CELL U.FL CHAS MNT
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | MTQ-LVW3-B01-SP-ND | MTQ-LVW3-B01-SP | MTQ-LVW3-B01-SP |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 700 to 1900 MHz | 700 to 1900 MHz | |
| Package Type | Module | Module | |
| Supply Voltage | 5 volts | 5 volts |