Cellular 2G/3G HSPA+ Transceiver Module 850MHz, 900MHz, 1.7GHz, 1.9GHz, 2.1GHz Antenna Not Included, U.FL Chassis Mount
RF TXRX MOD CELL U.FL CHAS MNT
Cellular 2G/3G HSPA+ Transceiver Module 850MHz, 900MHz, 1.7GHz, 1.9GHz, 2.1GHz Antenna Not Included, U.FL Chassis Mount
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 591-1217-ND | MT100UCC-H5-SP | MT100UCC-H5-SP |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -30.0 to 85.0 C (-22.0 to 185.0 F) | -30.0 to 85.0 C (-22.0 to 185.0 F) | -30.0 to 85.0 C (-22.0 to 185.0 F) |
| Operating Frequency | 850 to 2100 MHz | 850 to 2100 MHz | 850 to 2100 MHz |
| Sensitivity | -110 dBm | -110 dBm | -110 dBm |
| Output Power | 32 dBm | 32 dBm | 32 dBm |