Mulberry Metal Products, Inc. Standard Wall Plate 44007

Description
COLD ROLLED STEEL MATERIAL SMOOTH SEMI GLOSS FINISH ALMOND COLOR 7 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C GRADE RESIDENTIAL SIZE 13.625 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
Datasheet
Description
COLD ROLLED STEEL MATERIAL SMOOTH SEMI GLOSS FINISH ALMOND COLOR 7 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C GRADE RESIDENTIAL SIZE 13.625 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Union, NJ, USA
Standard Wall Plate
44007
Standard Wall Plate 44007
COLD ROLLED STEEL MATERIAL SMOOTH SEMI GLOSS FINISH ALMOND COLOR 7 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C GRADE RESIDENTIAL SIZE 13.625 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
  • COLD ROLLED STEEL MATERIAL
  • SMOOTH SEMI GLOSS FINISH
  • ALMOND COLOR
  • 7 GANG(S)
  • STANDARD DESIGNATED SIZE
  • APPROVAL UL 883C
  • GRADE RESIDENTIAL
  • SIZE 13.625 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS
  • SUPPLIED WITH MATCHING SCREWS
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 44007
Product Name Standard Wall Plate
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3611940 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Thermoplastic Screwless Wall Plate - 3032GM - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details
Standard Wall Plate - 21572 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Toggle Switch Plate
Material Steel
View Details