Mulberry Metal Products, Inc. Standard Wall Plate 44006

Description
COLD ROLLED STEEL MATERIAL SMOOTH SEMI GLOSS FINISH ALMOND COLOR 6 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C GRADE RESIDENTIAL SIZE 11.812 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
Datasheet
Description
COLD ROLLED STEEL MATERIAL SMOOTH SEMI GLOSS FINISH ALMOND COLOR 6 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C GRADE RESIDENTIAL SIZE 11.812 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Union, NJ, USA
Standard Wall Plate
44006
Standard Wall Plate 44006
COLD ROLLED STEEL MATERIAL SMOOTH SEMI GLOSS FINISH ALMOND COLOR 6 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C GRADE RESIDENTIAL SIZE 11.812 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
  • COLD ROLLED STEEL MATERIAL
  • SMOOTH SEMI GLOSS FINISH
  • ALMOND COLOR
  • 6 GANG(S)
  • STANDARD DESIGNATED SIZE
  • APPROVAL UL 883C
  • GRADE RESIDENTIAL
  • SIZE 11.812 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS
  • SUPPLIED WITH MATCHING SCREWS
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 44006
Product Name Standard Wall Plate
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2228165 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
1-Gang Toggle Wall Plates, Metal Medium Size Glossy Finish - 11MFR - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Standard Wall Plate - SP138-W - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Type Blank Wall Plate;  Duplex Outlet Cover
Material Plastic
View Details