Mulberry Metal Products, Inc. Standard Wall Plate 44001

Description
COLD ROLLED STEEL MATERIAL SMOOTH SEMI GLOSS FINISH ALMOND COLOR 1 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C GRADE RESIDENTIAL SIZE 2.75 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
Datasheet
Description
COLD ROLLED STEEL MATERIAL SMOOTH SEMI GLOSS FINISH ALMOND COLOR 1 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C GRADE RESIDENTIAL SIZE 2.75 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 44001 - Mulberry Metal Products, Inc.
Union, NJ, USA
Standard Wall Plate
44001
Standard Wall Plate 44001
COLD ROLLED STEEL MATERIAL SMOOTH SEMI GLOSS FINISH ALMOND COLOR 1 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C GRADE RESIDENTIAL SIZE 2.75 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
  • COLD ROLLED STEEL MATERIAL
  • SMOOTH SEMI GLOSS FINISH
  • ALMOND COLOR
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • APPROVAL UL 883C
  • GRADE RESIDENTIAL
  • SIZE 2.75 INCH WIDTH X 4.5 INCH HEIGHT X 0.03 INCH THICKNESS
  • SUPPLIED WITH MATCHING SCREWS
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 44001
Product Name Standard Wall Plate
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194078 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
1-Gang Duplex Wall Plates, Metal Medium Size Glossy Finish - 21MFR - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Metal
View Details
Telephone/Cable Wallplates - 78013 - Leviton Manufacturing
Specs
Type Cable TV Wall Plate
Opening / Devices One
Material Thermoset
View Details
Standard Wall Plate - 24837 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Rocker / GFCI Switch Plate
Material Steel
View Details