23237 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
23237
Description
GFCI SURGE TYPE
STEEL MATERIAL
SEMI GLOSS FINISH
WHITE COLOR
3-BLOCK DUPLEX RECEPTACLE CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
-
Mulberry Metal Products, Inc.
Datasheet
Description
GFCI SURGE TYPE
STEEL MATERIAL
SEMI GLOSS FINISH
WHITE COLOR
3-BLOCK DUPLEX RECEPTACLE CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
Datasheet
Suppliers
Standard Wall Plate
23237
GFCI SURGE TYPE
STEEL MATERIAL
SEMI GLOSS FINISH
WHITE COLOR
3-BLOCK DUPLEX RECEPTACLE CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
- GFCI SURGE TYPE
- STEEL MATERIAL
- SEMI GLOSS FINISH
- WHITE COLOR
- 3-BLOCK DUPLEX RECEPTACLE CONFIGURATION
- 3 GANG(S)
- STANDARD DESIGNATED SIZE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
23237 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover; Rocker / GFCI Switch Plate
|
Unlock Full Specs
to access all available technical data
Similar Products
Mulberry Metal Products, Inc.
Type
Toggle Switch Plate
Material
Plastic
View Details