22287 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
22287
Description
"
GFCI SURGE TYPE
STEEL MATERIAL
MATTE FINISH
REGAL GOLD COLOR
1-BLOCK DUPLEX RECEPTACLE, 1-TOGGLE SWITCH CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
GFCI SURGE TYPE
STEEL MATERIAL
MATTE FINISH
REGAL GOLD COLOR
1-BLOCK DUPLEX RECEPTACLE, 1-TOGGLE SWITCH CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
"
Datasheet
Suppliers
Standard Wall Plate
22287
"
GFCI SURGE TYPE
STEEL MATERIAL
MATTE FINISH
REGAL GOLD COLOR
1-BLOCK DUPLEX RECEPTACLE, 1-TOGGLE SWITCH CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
"
"
- GFCI SURGE TYPE
- STEEL MATERIAL
- MATTE FINISH
- REGAL GOLD COLOR
- 1-BLOCK DUPLEX RECEPTACLE, 1-TOGGLE SWITCH CONFIGURATION
- 2 GANG(S)
- STANDARD DESIGNATED SIZE
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
22287 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover; Rocker / GFCI Switch Plate; Toggle Switch Plate
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Toggle Switch Plate
Material
Plastic; Thermoplastic
View Details
Opening / Devices
One
Material
Plastic; Plastic
View Details