22143 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
22143
Description
"
STEEL MATERIAL
MATTE FINISH
REGAL COPPER COLOR
1-DUPLEX RECEPTACLE, 2-TOGGLE SWITCH CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
STEEL MATERIAL
MATTE FINISH
REGAL COPPER COLOR
1-DUPLEX RECEPTACLE, 2-TOGGLE SWITCH CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
"
Datasheet
Suppliers
Standard Wall Plate
22143
"
STEEL MATERIAL
MATTE FINISH
REGAL COPPER COLOR
1-DUPLEX RECEPTACLE, 2-TOGGLE SWITCH CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
"
"
- STEEL MATERIAL
- MATTE FINISH
- REGAL COPPER COLOR
- 1-DUPLEX RECEPTACLE, 2-TOGGLE SWITCH CONFIGURATION
- 3 GANG(S)
- STANDARD DESIGNATED SIZE
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
22143 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover; Toggle Switch Plate
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Toggle Switch Plate
Material
Plastic; Thermoplastic
View Details
Mulberry Metal Products, Inc.
Type
Duplex Outlet Cover; Toggle Switch Plate
Material
Steel
View Details