22136 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
22136
Description
GFCI SURGE TYPE
STEEL MATERIAL
MATTE FINISH
REGAL COPPER COLOR
2-BLOCK DUPLEX RECEPTACLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
-
Mulberry Metal Products, Inc.
Datasheet
Description
GFCI SURGE TYPE
STEEL MATERIAL
MATTE FINISH
REGAL COPPER COLOR
2-BLOCK DUPLEX RECEPTACLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
Datasheet
Suppliers
Standard Wall Plate
22136
GFCI SURGE TYPE
STEEL MATERIAL
MATTE FINISH
REGAL COPPER COLOR
2-BLOCK DUPLEX RECEPTACLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
- GFCI SURGE TYPE
- STEEL MATERIAL
- MATTE FINISH
- REGAL COPPER COLOR
- 2-BLOCK DUPLEX RECEPTACLE CONFIGURATION
- 2 GANG(S)
- STANDARD DESIGNATED SIZE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
22136 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover; Rocker / GFCI Switch Plate
|
Unlock Full Specs
to access all available technical data
Similar Products
Opening / Devices
Two
Material
Aluminum; Aluminium
View Details
Mulberry Metal Products, Inc.
Type
Blank Wall Plate
Material
Steel
View Details