22043 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
22043
Description
"
STEEL MATERIAL
MATTE FINISH
REGAL BLACK COLOR
1-DUPLEX RECEPTACLE, 2-TOGGLE SWITCH CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
STEEL MATERIAL
MATTE FINISH
REGAL BLACK COLOR
1-DUPLEX RECEPTACLE, 2-TOGGLE SWITCH CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
"
Datasheet
Suppliers
Standard Wall Plate
22043
"
STEEL MATERIAL
MATTE FINISH
REGAL BLACK COLOR
1-DUPLEX RECEPTACLE, 2-TOGGLE SWITCH CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
"
"
- STEEL MATERIAL
- MATTE FINISH
- REGAL BLACK COLOR
- 1-DUPLEX RECEPTACLE, 2-TOGGLE SWITCH CONFIGURATION
- 3 GANG(S)
- STANDARD DESIGNATED SIZE
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
22043 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover; Toggle Switch Plate
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Toggle Switch Plate
Material
Stainless Steel
View Details
Hubbell Wiring Device-Kellems
Type
Duplex Outlet Cover
Material
Aluminum
View Details