21643 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
21643
Description
"
STEEL MATERIAL
VINYL COATED FINISH
MAHOGANY COLOR
1-DUPLEX RECEPTACLE, 2-TOGGLE SWITCH CONFIGURATION
3 GANG(S)
PRINCESS DESIGNATED SIZE
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
STEEL MATERIAL
VINYL COATED FINISH
MAHOGANY COLOR
1-DUPLEX RECEPTACLE, 2-TOGGLE SWITCH CONFIGURATION
3 GANG(S)
PRINCESS DESIGNATED SIZE
"
Datasheet
Suppliers
Standard Wall Plate
21643
"
STEEL MATERIAL
VINYL COATED FINISH
MAHOGANY COLOR
1-DUPLEX RECEPTACLE, 2-TOGGLE SWITCH CONFIGURATION
3 GANG(S)
PRINCESS DESIGNATED SIZE
"
"
- STEEL MATERIAL
- VINYL COATED FINISH
- MAHOGANY COLOR
- 1-DUPLEX RECEPTACLE, 2-TOGGLE SWITCH CONFIGURATION
- 3 GANG(S)
- PRINCESS DESIGNATED SIZE
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
21643 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover; Toggle Switch Plate
|
Unlock Full Specs
to access all available technical data
Similar Products
Opening / Devices
One
Material
Plastic; Plastic
View Details
Type
Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices
Two
Material
Plastic
View Details
Mulberry Metal Products, Inc.
Type
Duplex Outlet Cover; Rocker / GFCI Switch Plate
Material
Steel
View Details