Mountz, Inc. XP48 Air Screwdriver 360003

Description
The XP48 in-line air screwdriver is for high production tightening applications. The air screwdriver provides durability, power and speed for assembly and manufacturing applications at an affordable price. Engineered for safe operation and increase comfort for operators, the pneumatic screwdriver provides lower noise decibels than comparative air tools and minimal vibration and low torque reaction on the operator. The air tool features a patented clutch design that delivers reliable accuracy with repeatable torque control. The clutch mechanism shuts off the air supply after achieving the preset torque setting, preventing over-torque conditions from occurring. The high-performance oil-free motor delivers environmentally friendly, durable, power and speed. One-third more power than competitive models. Safe operation with reduced noise, vibration and low torque reaction. High accuracy patented clutch with precision automatic shut-off. Soft texture ergonomic grip for operator comfort. One-touch torque adjustment eliminates the difficult setup of drivers. Torque cover prevents operator tampering. Four different colored tool bands allow color-coding of specific torque values (Red, Green, Blue, Yellow are included) Built with new aluminum alloy to provide durability and reduced maintenance - no cracking, fading, or chipping found in composite body tools. Ergonomically safer than harmful hammering and vibration of impact wrenches. The recommended air pressure: 80~90psi with 5mm (3/16") air hose. 70psi with 6.35mm (1/4") air hose.
Description
The XP48 in-line air screwdriver is for high production tightening applications. The air screwdriver provides durability, power and speed for assembly and manufacturing applications at an affordable price. Engineered for safe operation and increase comfort for operators, the pneumatic screwdriver provides lower noise decibels than comparative air tools and minimal vibration and low torque reaction on the operator. The air tool features a patented clutch design that delivers reliable accuracy with repeatable torque control. The clutch mechanism shuts off the air supply after achieving the preset torque setting, preventing over-torque conditions from occurring. The high-performance oil-free motor delivers environmentally friendly, durable, power and speed. One-third more power than competitive models. Safe operation with reduced noise, vibration and low torque reaction. High accuracy patented clutch with precision automatic shut-off. Soft texture ergonomic grip for operator comfort. One-touch torque adjustment eliminates the difficult setup of drivers. Torque cover prevents operator tampering. Four different colored tool bands allow color-coding of specific torque values (Red, Green, Blue, Yellow are included) Built with new aluminum alloy to provide durability and reduced maintenance - no cracking, fading, or chipping found in composite body tools. Ergonomically safer than harmful hammering and vibration of impact wrenches. The recommended air pressure: 80~90psi with 5mm (3/16") air hose. 70psi with 6.35mm (1/4") air hose.

Suppliers

Company
Product
Description
Supplier Links
XP48 Air Screwdriver - 360003 - Mountz, Inc.
San Jose, CA, United States
XP48 Air Screwdriver
360003
XP48 Air Screwdriver 360003
The XP48 in-line air screwdriver is for high production tightening applications. The air screwdriver provides durability, power and speed for assembly and manufacturing applications at an affordable price. Engineered for safe operation and increase comfort for operators, the pneumatic screwdriver provides lower noise decibels than comparative air tools and minimal vibration and low torque reaction on the operator. The air tool features a patented clutch design that delivers reliable accuracy with repeatable torque control. The clutch mechanism shuts off the air supply after achieving the preset torque setting, preventing over-torque conditions from occurring. The high-performance oil-free motor delivers environmentally friendly, durable, power and speed. One-third more power than competitive models. Safe operation with reduced noise, vibration and low torque reaction. High accuracy patented clutch with precision automatic shut-off. Soft texture ergonomic grip for operator comfort. One-touch torque adjustment eliminates the difficult setup of drivers. Torque cover prevents operator tampering. Four different colored tool bands allow color-coding of specific torque values (Red, Green, Blue, Yellow are included) Built with new aluminum alloy to provide durability and reduced maintenance - no cracking, fading, or chipping found in composite body tools. Ergonomically safer than harmful hammering and vibration of impact wrenches. The recommended air pressure: 80~90psi with 5mm (3/16") air hose. 70psi with 6.35mm (1/4") air hose.

The XP48 in-line air screwdriver is for high production tightening applications. The air screwdriver provides durability, power and speed for assembly and manufacturing applications at an affordable price. Engineered for safe operation and increase comfort for operators, the pneumatic screwdriver provides lower noise decibels than comparative air tools and minimal vibration and low torque reaction on the operator. The air tool features a patented clutch design that delivers reliable accuracy with repeatable torque control. The clutch mechanism shuts off the air supply after achieving the preset torque setting, preventing over-torque conditions from occurring.

    • The high-performance oil-free motor delivers environmentally friendly, durable, power and speed. One-third more power than competitive models.
    • Safe operation with reduced noise, vibration and low torque reaction.
    • High accuracy patented clutch with precision automatic shut-off.
    • Soft texture ergonomic grip for operator comfort.
    • One-touch torque adjustment eliminates the difficult setup of drivers.
    • Torque cover prevents operator tampering.
    • Four different colored tool bands allow color-coding of specific torque values (Red, Green, Blue, Yellow are included)
    • Built with new aluminum alloy to provide durability and reduced maintenance - no cracking, fading, or chipping found in composite body tools.
    • Ergonomically safer than harmful hammering and vibration of impact wrenches.

The recommended air pressure: 80~90psi with 5mm (3/16") air hose. 70psi with 6.35mm (1/4") air hose.

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 360003
Product Name XP48 Air Screwdriver
Drive Style Pneumatic
Head Style In-line
Torque Range 0.3583 to 3.26 Ft-lbs (0.4859 to 4.42 N-m)
Rated Free Speed 1700 rpm
Operating Noise Level 76 dB
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Screwdriving Module - VPD Power Driver - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Fixtured
Features Feeder System
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Electric Screwdrivers - 2780456 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 rpm
Length 10.43 inch (265 mm)
View Details
Hand-Held Screw Driver - FEEDMAT FM503H FM801H - Nitto Seiko America
Specs
Drive Style Electric
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details