Mountz, Inc. EC50500-PB Smart Electric Screwdriver 313215

Description
The EC is an all-in-one smart electric screwdriver solution for process reliability and efficiency with fastening strategies and precision torque accuracy. The screwdriver safeguards against fastening failures for quality-minded engineers. The error-proofing system eliminates manufacturing risks and product defects. Easily program the controller with fastening workflows and torque tolerances for each fastener in the sequence. The smart screwdriver system provides capabilities to record and store the torque & fastening data. A single DC control system replaces up to 15 power tools. The electric screwdriver system includes free product software - no annual licensing required—savings of $2K. Achieve a robust manufacturing process using this intelligent electric screwdriver system. Error-proof the fastening process and eliminate manufacturing risks and prevent product defects. Achieve multiple fastening tasks with one smart electric screwdriver system. Programmable fastening sequences and workflows. Create standardize fastening workflows. Data collection - record and store torque and fastening data. Collect and store essential quality data in a repository for data analytics, regulatory compliance, and traceability. A single electric screwdriver fastening system replaces up to 15 power tools. Free product software — no annual licensing required — savings of $2K. Monitor fastening processes and tasks. The screw counting function ensures that all screws are accounted for during the assembly process. Operational for thread tapping and prevailing torque applications. Swiss DC servo motor provides precise, accurate, and repeatable torque control. Low maintenance with an extended life cycle. Requires ECD-5000 Controller Low inertial force provides smooth reaction-less operation with little G force to assembled parts. The pistol grip tool is commonly used for vertical operations. ECD-5000 Controller has digital I/O signals for interfacing with a machine & PLC interface for line control monitoring techniques. ECD-5000 Controller: Program up to 15 presets and 15 models, consisting of up to 20 steps for each model. ECD-5000 Controller memory: collect and save all fastening data on an SD memory card. ECD-5000 Controller provides fastening torque data analysis (Standard Deviation, Mean, Average, CP, CPK). ECD-5000 Controller is fully programmable via the touch screen. The EC electric screwdriver is supplied with the standard 3 meter length cable. The driver cable connects the EC-Series electric screwdriver to the ECD-5000 Controller. Download the Mountz vacuum system request form and submit it with your request.
Description
The EC is an all-in-one smart electric screwdriver solution for process reliability and efficiency with fastening strategies and precision torque accuracy. The screwdriver safeguards against fastening failures for quality-minded engineers. The error-proofing system eliminates manufacturing risks and product defects. Easily program the controller with fastening workflows and torque tolerances for each fastener in the sequence. The smart screwdriver system provides capabilities to record and store the torque & fastening data. A single DC control system replaces up to 15 power tools. The electric screwdriver system includes free product software - no annual licensing required—savings of $2K. Achieve a robust manufacturing process using this intelligent electric screwdriver system. Error-proof the fastening process and eliminate manufacturing risks and prevent product defects. Achieve multiple fastening tasks with one smart electric screwdriver system. Programmable fastening sequences and workflows. Create standardize fastening workflows. Data collection - record and store torque and fastening data. Collect and store essential quality data in a repository for data analytics, regulatory compliance, and traceability. A single electric screwdriver fastening system replaces up to 15 power tools. Free product software — no annual licensing required — savings of $2K. Monitor fastening processes and tasks. The screw counting function ensures that all screws are accounted for during the assembly process. Operational for thread tapping and prevailing torque applications. Swiss DC servo motor provides precise, accurate, and repeatable torque control. Low maintenance with an extended life cycle. Requires ECD-5000 Controller Low inertial force provides smooth reaction-less operation with little G force to assembled parts. The pistol grip tool is commonly used for vertical operations. ECD-5000 Controller has digital I/O signals for interfacing with a machine & PLC interface for line control monitoring techniques. ECD-5000 Controller: Program up to 15 presets and 15 models, consisting of up to 20 steps for each model. ECD-5000 Controller memory: collect and save all fastening data on an SD memory card. ECD-5000 Controller provides fastening torque data analysis (Standard Deviation, Mean, Average, CP, CPK). ECD-5000 Controller is fully programmable via the touch screen. The EC electric screwdriver is supplied with the standard 3 meter length cable. The driver cable connects the EC-Series electric screwdriver to the ECD-5000 Controller. Download the Mountz vacuum system request form and submit it with your request.

Suppliers

Company
Product
Description
Supplier Links
EC50500-PB Smart Electric Screwdriver - 313215 - Mountz, Inc.
San Jose, CA, United States
EC50500-PB Smart Electric Screwdriver
313215
EC50500-PB Smart Electric Screwdriver 313215
The EC is an all-in-one smart electric screwdriver solution for process reliability and efficiency with fastening strategies and precision torque accuracy. The screwdriver safeguards against fastening failures for quality-minded engineers. The error-proofing system eliminates manufacturing risks and product defects. Easily program the controller with fastening workflows and torque tolerances for each fastener in the sequence. The smart screwdriver system provides capabilities to record and store the torque & fastening data. A single DC control system replaces up to 15 power tools. The electric screwdriver system includes free product software - no annual licensing required—savings of $2K. Achieve a robust manufacturing process using this intelligent electric screwdriver system. Error-proof the fastening process and eliminate manufacturing risks and prevent product defects. Achieve multiple fastening tasks with one smart electric screwdriver system. Programmable fastening sequences and workflows. Create standardize fastening workflows. Data collection - record and store torque and fastening data. Collect and store essential quality data in a repository for data analytics, regulatory compliance, and traceability. A single electric screwdriver fastening system replaces up to 15 power tools. Free product software — no annual licensing required — savings of $2K. Monitor fastening processes and tasks. The screw counting function ensures that all screws are accounted for during the assembly process. Operational for thread tapping and prevailing torque applications. Swiss DC servo motor provides precise, accurate, and repeatable torque control. Low maintenance with an extended life cycle. Requires ECD-5000 Controller Low inertial force provides smooth reaction-less operation with little G force to assembled parts. The pistol grip tool is commonly used for vertical operations. ECD-5000 Controller has digital I/O signals for interfacing with a machine & PLC interface for line control monitoring techniques. ECD-5000 Controller: Program up to 15 presets and 15 models, consisting of up to 20 steps for each model. ECD-5000 Controller memory: collect and save all fastening data on an SD memory card. ECD-5000 Controller provides fastening torque data analysis (Standard Deviation, Mean, Average, CP, CPK). ECD-5000 Controller is fully programmable via the touch screen. The EC electric screwdriver is supplied with the standard 3 meter length cable. The driver cable connects the EC-Series electric screwdriver to the ECD-5000 Controller. Download the Mountz vacuum system request form and submit it with your request.

The EC is an all-in-one smart electric screwdriver solution for process reliability and efficiency with fastening strategies and precision torque accuracy. The screwdriver safeguards against fastening failures for quality-minded engineers. The error-proofing system eliminates manufacturing risks and product defects. Easily program the controller with fastening workflows and torque tolerances for each fastener in the sequence. The smart screwdriver system provides capabilities to record and store the torque & fastening data. A single DC control system replaces up to 15 power tools. The electric screwdriver system includes free product software - no annual licensing required—savings of $2K. Achieve a robust manufacturing process using this intelligent electric screwdriver system.

    • Error-proof the fastening process and eliminate manufacturing risks and prevent product defects.
    • Achieve multiple fastening tasks with one smart electric screwdriver system.
    • Programmable fastening sequences and workflows. Create standardize fastening workflows.
    • Data collection - record and store torque and fastening data.
    • Collect and store essential quality data in a repository for data analytics, regulatory compliance, and traceability.
    • A single electric screwdriver fastening system replaces up to 15 power tools.
    • Free product software — no annual licensing required — savings of $2K.
    • Monitor fastening processes and tasks.
    • The screw counting function ensures that all screws are accounted for during the assembly process.
    • Operational for thread tapping and prevailing torque applications.
    • Swiss DC servo motor provides precise, accurate, and repeatable torque control.
    • Low maintenance with an extended life cycle.
    • Requires ECD-5000 Controller
    • Low inertial force provides smooth reaction-less operation with little G force to assembled parts.
    • The pistol grip tool is commonly used for vertical operations.
    • ECD-5000 Controller has digital I/O signals for interfacing with a machine & PLC interface for line control monitoring techniques.
    • ECD-5000 Controller: Program up to 15 presets and 15 models, consisting of up to 20 steps for each model.
    • ECD-5000 Controller memory: collect and save all fastening data on an SD memory card.
    • ECD-5000 Controller provides fastening torque data analysis (Standard Deviation, Mean, Average, CP, CPK).
    • ECD-5000 Controller is fully programmable via the touch screen.

The EC electric screwdriver is supplied with the standard 3 meter length cable. The driver cable connects the EC-Series electric screwdriver to the ECD-5000 Controller.
Download the Mountz vacuum system request form and submit it with your request.

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 313215
Product Name EC50500-PB Smart Electric Screwdriver
Drive Style Electric
Torque Range 3.48 to 17.36 Ft-lbs (4.71 to 23.54 N-m)
Rated Free Speed 50 to 310 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Screwdriving Module - VPD Power Driver - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Fixtured
Features Feeder System
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Electric Screwdrivers - 2780456 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 rpm
Length 10.43 inch (265 mm)
View Details
ECT50554 Transducerized Smart Electric Screwdriver - 313042 - Mountz, Inc.
Specs
Drive Style Electric
Head Style In-line
Torque Range 3.98 to 19.92 Ft-lbs (5.4 to 27.01 N-m)
View Details