The ECTD controller operates with only the ECT-Series Transducerized Smart Electric Screwdrivers. It is a single tool controller that offers programmable speed, angle, auto-reverse and soft start options. I/O interface for communication with external devices such as PLC.
Preset selection capability: Front panel or 25P I/O
Angle Control: 0.1 - 10 turns
15 Preset Parameters:Torque, Speed, Soft Start & Angle
Auto-detection of a connected electric screwdriver when the controller is powered on
Error display: Error code display (3 groups)
Fastening Quality Control: OK/NG monitoring of screw fastening by preset pattern of angle and/or time
PC based program for parameter settings, monitoring and real-time output
Screw counting
Front panel 7" Color LCD with touch screen
8 Input & 8 Output flexible I/O (25P D-Sub)
Communication 1 x RS232C, 1 x Ethernet
Protocol: Modbus, Open Protocol
4.0 MEMS system ready
SD Card data memory slot (memory card included)
Mounting bracket included Operates with Transducerized Electric Screwdriver Models: ECT-Series Download the Mountz vacuum system request form and submit with your request.
The ECTD controller operates with only the ECT-Series Transducerized Smart Electric Screwdrivers. It is a single tool controller that offers programmable speed, angle, auto-reverse and soft start options. I/O interface for communication with external devices such as PLC.
- Preset selection capability: Front panel or 25P I/O
- Angle Control: 0.1 - 10 turns
- 15 Preset Parameters:Torque, Speed, Soft Start & Angle
- Auto-detection of a connected electric screwdriver when the controller is powered on
- Error display: Error code display (3 groups)
- Fastening Quality Control: OK/NG monitoring of screw fastening by preset pattern of angle and/or time
- PC based program for parameter settings, monitoring and real-time output
- Screw counting
- Front panel 7" Color LCD with touch screen
- 8 Input & 8 Output flexible I/O (25P D-Sub)
- Communication 1 x RS232C, 1 x Ethernet
- Protocol: Modbus, Open Protocol
- 4.0 MEMS system ready
- SD Card data memory slot (memory card included)
- Mounting bracket included
Operates with Transducerized Electric Screwdriver Models: ECT-Series
Download the Mountz vacuum system request form and submit with your request.