Mountz, Inc. ECD-5000U Controller (110V) 313000

Description
The ECD controller operates with only the EC-Series Smart Electric Screwdrivers. It is a single tool controller that offers programmable speed, angle, auto-reverse and soft start options. I/O interface for communication with external devices such as PLC. Operates with Electric Screwdriver Models: EC-Series (50000 models) Preset selection capability: Front panel or 25P I/O Angle Control: 0.1 - 10 turns 15 Preset Parameters: Torque, Speed, Soft Start & Angle Auto-detection of a connected electric screwdriver when the controller is powered on Error display: Error code display (3 groups) Fastening Quality Control: OK/NG monitoring of screw fastening by preset pattern of angle and/or time PC based program for parameter settings, monitoring, and real-time output Screw counting Front panel 7" Color LCD with touch screen 8 Input & 8 Output flexible I/O (25P D-Sub) Communication 1 x RS232C, 1 x Ethernet Protocol: Modbus, Open Protocol 4.0 MEMS system ready SD Card data memory slot (memory card included) Mounting bracket included Operates with Electric Screwdriver Models: EC-Series (50000 models) Download the Mountz vacuum system request form and submit it with your request.
Description
The ECD controller operates with only the EC-Series Smart Electric Screwdrivers. It is a single tool controller that offers programmable speed, angle, auto-reverse and soft start options. I/O interface for communication with external devices such as PLC. Operates with Electric Screwdriver Models: EC-Series (50000 models) Preset selection capability: Front panel or 25P I/O Angle Control: 0.1 - 10 turns 15 Preset Parameters: Torque, Speed, Soft Start & Angle Auto-detection of a connected electric screwdriver when the controller is powered on Error display: Error code display (3 groups) Fastening Quality Control: OK/NG monitoring of screw fastening by preset pattern of angle and/or time PC based program for parameter settings, monitoring, and real-time output Screw counting Front panel 7" Color LCD with touch screen 8 Input & 8 Output flexible I/O (25P D-Sub) Communication 1 x RS232C, 1 x Ethernet Protocol: Modbus, Open Protocol 4.0 MEMS system ready SD Card data memory slot (memory card included) Mounting bracket included Operates with Electric Screwdriver Models: EC-Series (50000 models) Download the Mountz vacuum system request form and submit it with your request.

Suppliers

Company
Product
Description
Supplier Links
ECD-5000U Controller (110V) - 313000 - Mountz, Inc.
San Jose, CA, United States
ECD-5000U Controller (110V)
313000
ECD-5000U Controller (110V) 313000
The ECD controller operates with only the EC-Series Smart Electric Screwdrivers. It is a single tool controller that offers programmable speed, angle, auto-reverse and soft start options. I/O interface for communication with external devices such as PLC. Operates with Electric Screwdriver Models: EC-Series (50000 models) Preset selection capability: Front panel or 25P I/O Angle Control: 0.1 - 10 turns 15 Preset Parameters: Torque, Speed, Soft Start & Angle Auto-detection of a connected electric screwdriver when the controller is powered on Error display: Error code display (3 groups) Fastening Quality Control: OK/NG monitoring of screw fastening by preset pattern of angle and/or time PC based program for parameter settings, monitoring, and real-time output Screw counting Front panel 7" Color LCD with touch screen 8 Input & 8 Output flexible I/O (25P D-Sub) Communication 1 x RS232C, 1 x Ethernet Protocol: Modbus, Open Protocol 4.0 MEMS system ready SD Card data memory slot (memory card included) Mounting bracket included Operates with Electric Screwdriver Models: EC-Series (50000 models) Download the Mountz vacuum system request form and submit it with your request.

The ECD controller operates with only the EC-Series Smart Electric Screwdrivers. It is a single tool controller that offers programmable speed, angle, auto-reverse and soft start options. I/O interface for communication with external devices such as PLC.

    • Operates with Electric Screwdriver Models: EC-Series (50000 models)
    • Preset selection capability: Front panel or 25P I/O
    • Angle Control: 0.1 - 10 turns
    • 15 Preset Parameters: Torque, Speed, Soft Start & Angle
    • Auto-detection of a connected electric screwdriver when the controller is powered on
    • Error display: Error code display (3 groups)
    • Fastening Quality Control: OK/NG monitoring of screw fastening by preset pattern of angle and/or time
    • PC based program for parameter settings, monitoring, and real-time output
    • Screw counting
    • Front panel 7" Color LCD with touch screen
    • 8 Input & 8 Output flexible I/O (25P D-Sub)
    • Communication 1 x RS232C, 1 x Ethernet
    • Protocol: Modbus, Open Protocol
    • 4.0 MEMS system ready
    • SD Card data memory slot (memory card included)
    • Mounting bracket included

Operates with Electric Screwdriver Models: EC-Series (50000 models)
Download the Mountz vacuum system request form and submit it with your request.

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Power Tools
Product Number 313000
Product Name ECD-5000U Controller (110V)
Unlock Full Specs
to access all available technical data

Similar Products