Mountz, Inc. MDH2611-A Electric Screwdriver 310025

Description
The MDH2611-A right angle electric screwdriver offers access for hard-to-reach fasteners in tight spaces. The drive on a right-angle tool is mounted at a 90-degree angle to the tool body. The MD-Series electric screwdrivers feature a high-performance Swiss DC servo motor design that provides consistently repeatable process control and eliminates potential variations. These electric torque screwdrivers are engineered for automation assembly applications that provide manufacturers with a rapid, reliable, and precise method of fastening screws. The high-performance torque fastening system allows manufacturers to optimize the assembly area, reduce labor costs, and increase productivity. Multiple fastening strategies can be implemented for sensitive and/or difficult assembly joints. The system increases productivity as one tool can be programmed to do the job of multiple conventional tools; saving time, maintenance cost, space, and training. The tool operates only with the MDC-26 controllers Electric screwdriver is engineered for automation applications that provide manufactures with a rapid, reliable and precise method of fastening screws. Reduces the production cycle. Production flexibility and rapid reconfiguration for new production projects. Swiss DC servo motor provides precise, accurate and repeatable torque control. Low maintenance with an extended life cycle. Requires MDC-26 Controller. Low inertial force provides smooth reaction-less operation with little G force to assembled parts. The drive on a right-angle tool is mounted at a 90-degree angle to the tool body. It offers access for hard-to-reach fasteners in tight spaces. Increase productivity with one tool instead of 2 - 15 tools. Easy integration into production line. Rapid reconfiguration for new production projects. Optimum asset utilization. Tooling expense delivers favorable return of investment. Traceability and error-proofing. Real time monitoring. MDC Controller has digital I/O signals for communication with external devices such as PLC. MDC Controller memory: Up to 30 process sequences with 20 program steps. Collect and save all fastening data on SD memory card. MDC Controller provides fastening torque data analysis (Standard Deviation, Mean, Average, CP, CPK ). MDC Controller is fully programmable via the touch screen. Certified and documented fastening results. Supplied with free certification. Operate a leaner production environment with flexible, configurable tool set up. Make fastening compliance and documentation easy. The MD electric screwdriver is supplied with the standard 3 meter length cable. The driver cable connects the MD-Series electric screwdriver to the MDC-26 controller. Download the Mountz vacuum system request form and submit with your request
Description
The MDH2611-A right angle electric screwdriver offers access for hard-to-reach fasteners in tight spaces. The drive on a right-angle tool is mounted at a 90-degree angle to the tool body. The MD-Series electric screwdrivers feature a high-performance Swiss DC servo motor design that provides consistently repeatable process control and eliminates potential variations. These electric torque screwdrivers are engineered for automation assembly applications that provide manufacturers with a rapid, reliable, and precise method of fastening screws. The high-performance torque fastening system allows manufacturers to optimize the assembly area, reduce labor costs, and increase productivity. Multiple fastening strategies can be implemented for sensitive and/or difficult assembly joints. The system increases productivity as one tool can be programmed to do the job of multiple conventional tools; saving time, maintenance cost, space, and training. The tool operates only with the MDC-26 controllers Electric screwdriver is engineered for automation applications that provide manufactures with a rapid, reliable and precise method of fastening screws. Reduces the production cycle. Production flexibility and rapid reconfiguration for new production projects. Swiss DC servo motor provides precise, accurate and repeatable torque control. Low maintenance with an extended life cycle. Requires MDC-26 Controller. Low inertial force provides smooth reaction-less operation with little G force to assembled parts. The drive on a right-angle tool is mounted at a 90-degree angle to the tool body. It offers access for hard-to-reach fasteners in tight spaces. Increase productivity with one tool instead of 2 - 15 tools. Easy integration into production line. Rapid reconfiguration for new production projects. Optimum asset utilization. Tooling expense delivers favorable return of investment. Traceability and error-proofing. Real time monitoring. MDC Controller has digital I/O signals for communication with external devices such as PLC. MDC Controller memory: Up to 30 process sequences with 20 program steps. Collect and save all fastening data on SD memory card. MDC Controller provides fastening torque data analysis (Standard Deviation, Mean, Average, CP, CPK ). MDC Controller is fully programmable via the touch screen. Certified and documented fastening results. Supplied with free certification. Operate a leaner production environment with flexible, configurable tool set up. Make fastening compliance and documentation easy. The MD electric screwdriver is supplied with the standard 3 meter length cable. The driver cable connects the MD-Series electric screwdriver to the MDC-26 controller. Download the Mountz vacuum system request form and submit with your request

Suppliers

Company
Product
Description
Supplier Links
MDH2611-A Electric Screwdriver - 310025 - Mountz, Inc.
San Jose, CA, United States
MDH2611-A Electric Screwdriver
310025
MDH2611-A Electric Screwdriver 310025
The MDH2611-A right angle electric screwdriver offers access for hard-to-reach fasteners in tight spaces. The drive on a right-angle tool is mounted at a 90-degree angle to the tool body. The MD-Series electric screwdrivers feature a high-performance Swiss DC servo motor design that provides consistently repeatable process control and eliminates potential variations. These electric torque screwdrivers are engineered for automation assembly applications that provide manufacturers with a rapid, reliable, and precise method of fastening screws. The high-performance torque fastening system allows manufacturers to optimize the assembly area, reduce labor costs, and increase productivity. Multiple fastening strategies can be implemented for sensitive and/or difficult assembly joints. The system increases productivity as one tool can be programmed to do the job of multiple conventional tools; saving time, maintenance cost, space, and training. The tool operates only with the MDC-26 controllers Electric screwdriver is engineered for automation applications that provide manufactures with a rapid, reliable and precise method of fastening screws. Reduces the production cycle. Production flexibility and rapid reconfiguration for new production projects. Swiss DC servo motor provides precise, accurate and repeatable torque control. Low maintenance with an extended life cycle. Requires MDC-26 Controller. Low inertial force provides smooth reaction-less operation with little G force to assembled parts. The drive on a right-angle tool is mounted at a 90-degree angle to the tool body. It offers access for hard-to-reach fasteners in tight spaces. Increase productivity with one tool instead of 2 - 15 tools. Easy integration into production line. Rapid reconfiguration for new production projects. Optimum asset utilization. Tooling expense delivers favorable return of investment. Traceability and error-proofing. Real time monitoring. MDC Controller has digital I/O signals for communication with external devices such as PLC. MDC Controller memory: Up to 30 process sequences with 20 program steps. Collect and save all fastening data on SD memory card. MDC Controller provides fastening torque data analysis (Standard Deviation, Mean, Average, CP, CPK ). MDC Controller is fully programmable via the touch screen. Certified and documented fastening results. Supplied with free certification. Operate a leaner production environment with flexible, configurable tool set up. Make fastening compliance and documentation easy. The MD electric screwdriver is supplied with the standard 3 meter length cable. The driver cable connects the MD-Series electric screwdriver to the MDC-26 controller. Download the Mountz vacuum system request form and submit with your request

The MDH2611-A right angle electric screwdriver offers access for hard-to-reach fasteners in tight spaces. The drive on a right-angle tool is mounted at a 90-degree angle to the tool body. The MD-Series electric screwdrivers feature a high-performance Swiss DC servo motor design that provides consistently repeatable process control and eliminates potential variations. These electric torque screwdrivers are engineered for automation assembly applications that provide manufacturers with a rapid, reliable, and precise method of fastening screws. The high-performance torque fastening system allows manufacturers to optimize the assembly area, reduce labor costs, and increase productivity. Multiple fastening strategies can be implemented for sensitive and/or difficult assembly joints. The system increases productivity as one tool can be programmed to do the job of multiple conventional tools; saving time, maintenance cost, space, and training. The tool operates only with the MDC-26 controllers

    • Electric screwdriver is engineered for automation applications that provide manufactures with a rapid, reliable and precise method of fastening screws.
    • Reduces the production cycle.
    • Production flexibility and rapid reconfiguration for new production projects.
    • Swiss DC servo motor provides precise, accurate and repeatable torque control.
    • Low maintenance with an extended life cycle.
    • Requires MDC-26 Controller.
    • Low inertial force provides smooth reaction-less operation with little G force to assembled parts.
    • The drive on a right-angle tool is mounted at a 90-degree angle to the tool body.
    • It offers access for hard-to-reach fasteners in tight spaces.
    • Increase productivity with one tool instead of 2 - 15 tools.
    • Easy integration into production line. Rapid reconfiguration for new production projects.
    • Optimum asset utilization. Tooling expense delivers favorable return of investment.
    • Traceability and error-proofing. Real time monitoring.
    • MDC Controller has digital I/O signals for communication with external devices such as PLC.
    • MDC Controller memory: Up to 30 process sequences with 20 program steps. Collect and save all fastening data on SD memory card.
    • MDC Controller provides fastening torque data analysis (Standard Deviation, Mean, Average, CP, CPK ).
    • MDC Controller is fully programmable via the touch screen.
    • Certified and documented fastening results. Supplied with free certification.
    • Operate a leaner production environment with flexible, configurable tool set up.
    • Make fastening compliance and documentation easy.

The MD electric screwdriver is supplied with the standard 3 meter length cable. The driver cable connects the MD-Series electric screwdriver to the MDC-26 controller.
Download the Mountz vacuum system request form and submit with your request

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 310025
Product Name MDH2611-A Electric Screwdriver
Drive Style Electric
Torque Range 0.2833 to 2.46 Ft-lbs (0.3842 to 3.33 N-m)
Rated Free Speed 100 to 900 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Fin-Jaw Nosepieces - VLB-900 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled (optional feature)
Screwdriver Style Hand-Held Cylindrical
Features Feeder System
View Details
Electric Screwdrivers - 100390 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size 1/4" Hex; Other Drive Size
View Details
XMod HD Type 1 Drive Head - FXD-189 - Carlson Engineering & Manufacturing
Carlson Engineering & Manufacturing
Specs
Screwdriver Style Fixtured
Head Style In-line
Torque Range 73.75 Ft-lbs (100 N-m)
View Details