Mountz, Inc. CLS2/300 Pneumatic Torque Multiplier 213003

Description
The CLS 2/300 pneumatic torque multiplier provides precision bolting and loosening of all heavy duty fastening connections. The robust torque multiplier shuts-off once preset torque is achieved. It's a non-impacting tool and operates with smooth, continuous rotation. The pneumatic multiplier increases productivity and precision, as it is faster than a hydraulic wrench and is less expensive. Accuracy better than ± 5% Compact design is safe, easy, and simple to handle. Precision tightening and loosening of all heavy duty fastening connections. Shuts-off when pre-set torque is achieved. Non-impacting and operates at a smooth, continuous rotation Torque adjustment and control is regulated by the Lubro Control Unit (LCU) via the air supply. Multiplier increases speed and productivity, as it is faster than a hydraulic wrench and is less expensive. Eliminates the cumbersome set up time and slow ratcheting process of hydraulic wrenches. Ergonomically safer than the harmful hammering of impact wrenches. Eliminates the frequent costly repairs of impact wrenches. Heavy-duty gear box. Two speed model features manual two-speed gearbox for controlled screw tightening. All multipliers are supplied with a reaction foot. All Pneumatic Torque Multipliers should use a high quality air filter regulator. Torque setting is obtained by air pressure. Each Pneumatic Multiplier is supplied air-flow chart. Maximum decibel rating during operation is 78 dB(A).
Datasheet
Description
The CLS 2/300 pneumatic torque multiplier provides precision bolting and loosening of all heavy duty fastening connections. The robust torque multiplier shuts-off once preset torque is achieved. It's a non-impacting tool and operates with smooth, continuous rotation. The pneumatic multiplier increases productivity and precision, as it is faster than a hydraulic wrench and is less expensive. Accuracy better than ± 5% Compact design is safe, easy, and simple to handle. Precision tightening and loosening of all heavy duty fastening connections. Shuts-off when pre-set torque is achieved. Non-impacting and operates at a smooth, continuous rotation Torque adjustment and control is regulated by the Lubro Control Unit (LCU) via the air supply. Multiplier increases speed and productivity, as it is faster than a hydraulic wrench and is less expensive. Eliminates the cumbersome set up time and slow ratcheting process of hydraulic wrenches. Ergonomically safer than the harmful hammering of impact wrenches. Eliminates the frequent costly repairs of impact wrenches. Heavy-duty gear box. Two speed model features manual two-speed gearbox for controlled screw tightening. All multipliers are supplied with a reaction foot. All Pneumatic Torque Multipliers should use a high quality air filter regulator. Torque setting is obtained by air pressure. Each Pneumatic Multiplier is supplied air-flow chart. Maximum decibel rating during operation is 78 dB(A).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CLS2/300 Pneumatic Torque Multiplier - 213003 - Mountz, Inc.
San Jose, CA, United States
CLS2/300 Pneumatic Torque Multiplier
213003
CLS2/300 Pneumatic Torque Multiplier 213003
The CLS 2/300 pneumatic torque multiplier provides precision bolting and loosening of all heavy duty fastening connections. The robust torque multiplier shuts-off once preset torque is achieved. It's a non-impacting tool and operates with smooth, continuous rotation. The pneumatic multiplier increases productivity and precision, as it is faster than a hydraulic wrench and is less expensive. Accuracy better than ± 5% Compact design is safe, easy, and simple to handle. Precision tightening and loosening of all heavy duty fastening connections. Shuts-off when pre-set torque is achieved. Non-impacting and operates at a smooth, continuous rotation Torque adjustment and control is regulated by the Lubro Control Unit (LCU) via the air supply. Multiplier increases speed and productivity, as it is faster than a hydraulic wrench and is less expensive. Eliminates the cumbersome set up time and slow ratcheting process of hydraulic wrenches. Ergonomically safer than the harmful hammering of impact wrenches. Eliminates the frequent costly repairs of impact wrenches. Heavy-duty gear box. Two speed model features manual two-speed gearbox for controlled screw tightening. All multipliers are supplied with a reaction foot. All Pneumatic Torque Multipliers should use a high quality air filter regulator. Torque setting is obtained by air pressure. Each Pneumatic Multiplier is supplied air-flow chart. Maximum decibel rating during operation is 78 dB(A).

The CLS 2/300 pneumatic torque multiplier provides precision bolting and loosening of all heavy duty fastening connections. The robust torque multiplier shuts-off once preset torque is achieved. It's a non-impacting tool and operates with smooth, continuous rotation. The pneumatic multiplier increases productivity and precision, as it is faster than a hydraulic wrench and is less expensive.
Accuracy better than ± 5%

  • Compact design is safe, easy, and simple to handle.
  • Precision tightening and loosening of all heavy duty fastening connections.
  • Shuts-off when pre-set torque is achieved. Non-impacting and operates at a smooth, continuous rotation
  • Torque adjustment and control is regulated by the Lubro Control Unit (LCU) via the air supply.
  • Multiplier increases speed and productivity, as it is faster than a hydraulic wrench and is less expensive. Eliminates the cumbersome set up time and slow ratcheting process of hydraulic wrenches.
  • Ergonomically safer than the harmful hammering of impact wrenches. Eliminates the frequent costly repairs of impact wrenches.
  • Heavy-duty gear box.
  • Two speed model features manual two-speed gearbox for controlled screw tightening.

All multipliers are supplied with a reaction foot. All Pneumatic Torque Multipliers should use a high quality air filter regulator. Torque setting is obtained by air pressure. Each Pneumatic Multiplier is supplied air-flow chart. Maximum decibel rating during operation is 78 dB(A).

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Torque Multipliers
Product Number 213003
Product Name CLS2/300 Pneumatic Torque Multiplier
Unlock Full Specs
to access all available technical data

Similar Products