The CLD580 pneumatic torque multiplier provides precision tightening and loosening of all heavy duty fastening connections. The torque multiplier shuts-off when preset torque is achieved. It's a non-impacting tool and operates with smooth, continuous rotation. The torque multiplier increases speed and productivity, as it is faster than a hydraulic wrench and is less expensive. Accuracy better than ± 5%
Compact design is safe, easy, and simple to handle.
Precision tightening and loosening of all heavy duty fastening connections.
Flexible tool positioning with 360 degree rotating handle.
Shuts-off when pre-set torque is achieved. Non-impacting and operates at a smooth, continuous rotation
Torque adjustment and control is regulated by the Lubro Control Unit (LCU) via the air supply.
Multiplier increases speed and productivity, as it is faster than a hydraulic wrench and is less expensive. Eliminates the cumbersome set up time and slow ratcheting process of hydraulic wrenches.
Ergonomically safer than the harmful hammering of impact wrenches. Eliminates the frequent costly repairs of impact wrenches.
Heavy-duty gear box.
All multipliers are supplied with a reaction foot. All Pneumatic Torque Multipliers should use a high quality air filter regulator. Torque setting is obtained by air pressure. Each Pneumatic Multiplier is supplied air-flow chart. Maximum decibel rating during operation is 78 dB(A).
The CLD580 pneumatic torque multiplier provides precision tightening and loosening of all heavy duty fastening connections. The torque multiplier shuts-off when preset torque is achieved. It's a non-impacting tool and operates with smooth, continuous rotation. The torque multiplier increases speed and productivity, as it is faster than a hydraulic wrench and is less expensive.
Accuracy better than ± 5%
- Compact design is safe, easy, and simple to handle.
- Precision tightening and loosening of all heavy duty fastening connections.
- Flexible tool positioning with 360 degree rotating handle.
- Shuts-off when pre-set torque is achieved. Non-impacting and operates at a smooth, continuous rotation
- Torque adjustment and control is regulated by the Lubro Control Unit (LCU) via the air supply.
- Multiplier increases speed and productivity, as it is faster than a hydraulic wrench and is less expensive. Eliminates the cumbersome set up time and slow ratcheting process of hydraulic wrenches.
- Ergonomically safer than the harmful hammering of impact wrenches. Eliminates the frequent costly repairs of impact wrenches.
- Heavy-duty gear box.
All multipliers are supplied with a reaction foot. All Pneumatic Torque Multipliers should use a high quality air filter regulator. Torque setting is obtained by air pressure. Each Pneumatic Multiplier is supplied air-flow chart. Maximum decibel rating during operation is 78 dB(A).