The EF-R 36P Radial Gearing Electric Torque Multiplier from Mountz, Inc. is designed for precision fastening in heavy-duty applications, particularly suitable for heat plate exchangers. It features an accuracy of better than ±5% and operates with a continuously rotating hex drive, which is faster than hydraulic systems and more reliable than impacting tools. The compact design allows for easy handling and access in tight spaces, while the low profile radial head enhances maneuverability. The torque reaction is managed through a reaction stud, ensuring stability during operation. This model supports a universal AC input range of 100-253V and operates at a frequency of 45-66 Hz, equipped with an LED display for user convenience. The hex drive size can be adjusted using drop-in hex adapters, providing versatility for various fastening tasks.
Radial gearing electric torque multipliers are designed for precision tightening and loosening of all heavy duty fastening applications. These multipliers are specially designed for heat plate exchanger applications. The torque multiplier shuts-off when the pre-set torque is achieved. It is non-impacting and operates at a smooth, continuous rotation.
Accuracy better than ± 5%
| Mountz, Inc. | |
|---|---|
| Product Category | Torque Multipliers |
| Product Number | 210187 |
| Product Name | EF-R 36P Radial Gearing Electric Torque Multiplier |