Mountz, Inc. BFT080 ESD Brushless Electric Screwdriver 145839

Description
The BFT models are often used for installing heli-coil screw thread inserts, as well as light tapping and gauging applications. The tools feature the Swiss Maxon brushless motor technology and engineered for high production environments. These brushless screwdrivers ensure product quality, cost savings and a reduction in overall installation failures. These installation tools feature the ability to set and adjust the speed, the rotation (number of turns), as well as program an auto reverse function. The key benefits of using a power tool are for increasing production and improving accuracy and repeatability. Using the assembly tool in conjunction with a torque arm enhances the installation process. The BF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Time Angle Control & Auto Reverse model: Set the start and stop point by angle control within a range of 0.25 - 30 turns. Also set the “Stop Holding Time” within a range of 0.1 to 6 seconds. Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc. Adjustable RPM setting on the tool. High performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Designed for high production environments. Minimal heat build-up even when tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view. Can be connected with the Scout Screw Counter. External torque adjustment scale. Requires STC40 transformer (power supply). All models are ESD designed and prevent the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Requires STC40 transformer (power supply).
Description
The BFT models are often used for installing heli-coil screw thread inserts, as well as light tapping and gauging applications. The tools feature the Swiss Maxon brushless motor technology and engineered for high production environments. These brushless screwdrivers ensure product quality, cost savings and a reduction in overall installation failures. These installation tools feature the ability to set and adjust the speed, the rotation (number of turns), as well as program an auto reverse function. The key benefits of using a power tool are for increasing production and improving accuracy and repeatability. Using the assembly tool in conjunction with a torque arm enhances the installation process. The BF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Time Angle Control & Auto Reverse model: Set the start and stop point by angle control within a range of 0.25 - 30 turns. Also set the “Stop Holding Time” within a range of 0.1 to 6 seconds. Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc. Adjustable RPM setting on the tool. High performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Designed for high production environments. Minimal heat build-up even when tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view. Can be connected with the Scout Screw Counter. External torque adjustment scale. Requires STC40 transformer (power supply). All models are ESD designed and prevent the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Requires STC40 transformer (power supply).

Suppliers

Company
Product
Description
Supplier Links
BFT080 ESD Brushless Electric Screwdriver - 145839 - Mountz, Inc.
San Jose, CA, United States
BFT080 ESD Brushless Electric Screwdriver
145839
BFT080 ESD Brushless Electric Screwdriver 145839
The BFT models are often used for installing heli-coil screw thread inserts, as well as light tapping and gauging applications. The tools feature the Swiss Maxon brushless motor technology and engineered for high production environments. These brushless screwdrivers ensure product quality, cost savings and a reduction in overall installation failures. These installation tools feature the ability to set and adjust the speed, the rotation (number of turns), as well as program an auto reverse function. The key benefits of using a power tool are for increasing production and improving accuracy and repeatability. Using the assembly tool in conjunction with a torque arm enhances the installation process. The BF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Time Angle Control & Auto Reverse model: Set the start and stop point by angle control within a range of 0.25 - 30 turns. Also set the “Stop Holding Time” within a range of 0.1 to 6 seconds. Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc. Adjustable RPM setting on the tool. High performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Designed for high production environments. Minimal heat build-up even when tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view. Can be connected with the Scout Screw Counter. External torque adjustment scale. Requires STC40 transformer (power supply). All models are ESD designed and prevent the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Requires STC40 transformer (power supply).

The BFT models are often used for installing heli-coil screw thread inserts, as well as light tapping and gauging applications. The tools feature the Swiss Maxon brushless motor technology and engineered for high production environments. These brushless screwdrivers ensure product quality, cost savings and a reduction in overall installation failures. These installation tools feature the ability to set and adjust the speed, the rotation (number of turns), as well as program an auto reverse function. The key benefits of using a power tool are for increasing production and improving accuracy and repeatability. Using the assembly tool in conjunction with a torque arm enhances the installation process. The BF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability.

  • Time Angle Control & Auto Reverse model: Set the start and stop point by angle control within a range of 0.25 - 30 turns. Also set the “Stop Holding Time” within a range of 0.1 to 6 seconds.
  • Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc.
  • Adjustable RPM setting on the tool.
  • High performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers.
  • Designed for high production environments. Minimal heat build-up even when tool is operated continuously.
  • Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view.
  • Can be connected with the Scout Screw Counter.
  • External torque adjustment scale.
  • Requires STC40 transformer (power supply).
  • All models are ESD designed and prevent the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability.

Requires STC40 transformer (power supply).

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 145839
Product Name BFT080 ESD Brushless Electric Screwdriver
Drive Style Electric
Torque Range 0.0750 to 0.5750 Ft-lbs (0.1017 to 0.7797 N-m)
Rated Free Speed 450 to 1000 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 2566924 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 110 rpm
Length 7.09 inch (180 mm)
View Details
Pneumatic Screwdriving Module - VPD Power Driver - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Fixtured
Features Feeder System
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
CL6500PS Electric Screwdriver - 144120 - Mountz, Inc.
Specs
Drive Style Electric
Torque Range 0.2167 to 1.17 Ft-lbs (0.2938 to 1.58 N-m)
Rated Free Speed 600 to 900 rpm
View Details