Mountz, Inc. BF080 ESD Brushless Electric Screwdriver 145793

Description
The BF-Series standard models feature an adjustable RPM setting on the tool and a selectable Soft Start mode. Engineered for high volume manufacturing applications the brushless motor design ensures durability and reduces the standard maintenance costs associated with brush type electric screwdrivers. The BF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Adjustable RPM setting on the tool. A selectable Soft Start mode from 0.2-0.6 seconds. High performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Designed for high production environments. Minimal heat build-up even when tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view. Can be connected with the Scout Screw Counter. External torque adjustment scale. Requires STC 40 Transformer (power supply). ESD safe tool prevents the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Requires Program Lock Key (Item # 145774) in order to adjust RPM & Soft Start Settings for select BF-Series models. Program Lock Key must be plugged into the STC40 Transformer.
Description
The BF-Series standard models feature an adjustable RPM setting on the tool and a selectable Soft Start mode. Engineered for high volume manufacturing applications the brushless motor design ensures durability and reduces the standard maintenance costs associated with brush type electric screwdrivers. The BF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Adjustable RPM setting on the tool. A selectable Soft Start mode from 0.2-0.6 seconds. High performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Designed for high production environments. Minimal heat build-up even when tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view. Can be connected with the Scout Screw Counter. External torque adjustment scale. Requires STC 40 Transformer (power supply). ESD safe tool prevents the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Requires Program Lock Key (Item # 145774) in order to adjust RPM & Soft Start Settings for select BF-Series models. Program Lock Key must be plugged into the STC40 Transformer.

Suppliers

Company
Product
Description
Supplier Links
BF080 ESD Brushless Electric Screwdriver - 145793 - Mountz, Inc.
San Jose, CA, United States
BF080 ESD Brushless Electric Screwdriver
145793
BF080 ESD Brushless Electric Screwdriver 145793
The BF-Series standard models feature an adjustable RPM setting on the tool and a selectable Soft Start mode. Engineered for high volume manufacturing applications the brushless motor design ensures durability and reduces the standard maintenance costs associated with brush type electric screwdrivers. The BF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Adjustable RPM setting on the tool. A selectable Soft Start mode from 0.2-0.6 seconds. High performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Designed for high production environments. Minimal heat build-up even when tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view. Can be connected with the Scout Screw Counter. External torque adjustment scale. Requires STC 40 Transformer (power supply). ESD safe tool prevents the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Requires Program Lock Key (Item # 145774) in order to adjust RPM & Soft Start Settings for select BF-Series models. Program Lock Key must be plugged into the STC40 Transformer.

The BF-Series standard models feature an adjustable RPM setting on the tool and a selectable Soft Start mode. Engineered for high volume manufacturing applications the brushless motor design ensures durability and reduces the standard maintenance costs associated with brush type electric screwdrivers. The BF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability.

  • Adjustable RPM setting on the tool.
  • A selectable Soft Start mode from 0.2-0.6 seconds.
  • High performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers.
  • Designed for high production environments. Minimal heat build-up even when tool is operated continuously.
  • Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view.
  • Can be connected with the Scout Screw Counter.
  • External torque adjustment scale.
  • Requires STC 40 Transformer (power supply).
  • ESD safe tool prevents the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability.

Requires Program Lock Key (Item # 145774) in order to adjust RPM & Soft Start Settings for select BF-Series models. Program Lock Key must be plugged into the STC40 Transformer.

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 145793
Product Name BF080 ESD Brushless Electric Screwdriver
Drive Style Electric
Torque Range 0.0750 to 0.5750 Ft-lbs (0.1017 to 0.7797 N-m)
Rated Free Speed 450 to 1000 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Pneumatic Screwdriving Module - VPD Power Driver - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Fixtured
Features Feeder System
View Details
Impact Screwdrivers - 5416539 - RS Components, Ltd.
Specs
Drive Style Electric
Drive Size Other Drive Size
Text for Other Drive Size 5/16 x 1/2 in
View Details
MiniMod Type 2 Drive Head - FXD-147 - Carlson Engineering & Manufacturing
Carlson Engineering & Manufacturing
Specs
Screwdriver Style Fixtured
Head Style In-line
Torque Range 6.64 Ft-lbs (9 N-m)
View Details