Mountz, Inc. BLG-4000XBC1 Brushless Electric Screwdriver 144524

Description
The HIOS BLG-BC1 Series is a brushless electric screwdriver with a built-in screw counter. The power tool is designed for high production environments at an affordable price. The screw counter helps manufacturers detect and eliminate costly screw-fastening errors during the assembly process. Features a high-performance brushless motor design that provides durability and reduces standard maintenance costs. Designed to detect cross-threading, omissions, unfinished rundowns, and cycle incompletes. Minimal heat build-up even when the tool is operated continuously. Provides precision torque control with an automatic shut-off clutch once preset torque is achieved. A quality tool at a great price. Features a built-in screw counter. No external screw counter is needed Detect and eliminate costly screw-fastening errors Detects cross-threading, omissions, unfinished rundowns and cycle complete Detection of fastening error and buzzer alert Fastener accept and reject lights (Go/No Go) Visual assembly fastener count (count up or down), including the total count. Program fastening time High Power brushless motor design that provides durability and longer-lasting service life than a brush type electric screwdriver Accurate torque control provides precise and controlled fastening with an automatic shut-off clutch Minimal heat build-up while operating the tool continuously. External torque adjustment scale Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. Requires a transformer T-45BL or T-70BL (power supply). Lever start power tool Requires a transformer T-45BL or T-70BL (power supply).
Datasheet
Description
The HIOS BLG-BC1 Series is a brushless electric screwdriver with a built-in screw counter. The power tool is designed for high production environments at an affordable price. The screw counter helps manufacturers detect and eliminate costly screw-fastening errors during the assembly process. Features a high-performance brushless motor design that provides durability and reduces standard maintenance costs. Designed to detect cross-threading, omissions, unfinished rundowns, and cycle incompletes. Minimal heat build-up even when the tool is operated continuously. Provides precision torque control with an automatic shut-off clutch once preset torque is achieved. A quality tool at a great price. Features a built-in screw counter. No external screw counter is needed Detect and eliminate costly screw-fastening errors Detects cross-threading, omissions, unfinished rundowns and cycle complete Detection of fastening error and buzzer alert Fastener accept and reject lights (Go/No Go) Visual assembly fastener count (count up or down), including the total count. Program fastening time High Power brushless motor design that provides durability and longer-lasting service life than a brush type electric screwdriver Accurate torque control provides precise and controlled fastening with an automatic shut-off clutch Minimal heat build-up while operating the tool continuously. External torque adjustment scale Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. Requires a transformer T-45BL or T-70BL (power supply). Lever start power tool Requires a transformer T-45BL or T-70BL (power supply).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BLG-4000XBC1 Brushless Electric Screwdriver - 144524 - Mountz, Inc.
San Jose, CA, United States
BLG-4000XBC1 Brushless Electric Screwdriver
144524
BLG-4000XBC1 Brushless Electric Screwdriver 144524
The HIOS BLG-BC1 Series is a brushless electric screwdriver with a built-in screw counter. The power tool is designed for high production environments at an affordable price. The screw counter helps manufacturers detect and eliminate costly screw-fastening errors during the assembly process. Features a high-performance brushless motor design that provides durability and reduces standard maintenance costs. Designed to detect cross-threading, omissions, unfinished rundowns, and cycle incompletes. Minimal heat build-up even when the tool is operated continuously. Provides precision torque control with an automatic shut-off clutch once preset torque is achieved. A quality tool at a great price. Features a built-in screw counter. No external screw counter is needed Detect and eliminate costly screw-fastening errors Detects cross-threading, omissions, unfinished rundowns and cycle complete Detection of fastening error and buzzer alert Fastener accept and reject lights (Go/No Go) Visual assembly fastener count (count up or down), including the total count. Program fastening time High Power brushless motor design that provides durability and longer-lasting service life than a brush type electric screwdriver Accurate torque control provides precise and controlled fastening with an automatic shut-off clutch Minimal heat build-up while operating the tool continuously. External torque adjustment scale Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. Requires a transformer T-45BL or T-70BL (power supply). Lever start power tool Requires a transformer T-45BL or T-70BL (power supply).

The HIOS BLG-BC1 Series is a brushless electric screwdriver with a built-in screw counter. The power tool is designed for high production environments at an affordable price. The screw counter helps manufacturers detect and eliminate costly screw-fastening errors during the assembly process. Features a high-performance brushless motor design that provides durability and reduces standard maintenance costs. Designed to detect cross-threading, omissions, unfinished rundowns, and cycle incompletes. Minimal heat build-up even when the tool is operated continuously. Provides precision torque control with an automatic shut-off clutch once preset torque is achieved. A quality tool at a great price.

    • Features a built-in screw counter. No external screw counter is needed
    • Detect and eliminate costly screw-fastening errors
    • Detects cross-threading, omissions, unfinished rundowns and cycle complete
    • Detection of fastening error and buzzer alert
    • Fastener accept and reject lights (Go/No Go)
    • Visual assembly fastener count (count up or down), including the total count. Program fastening time
    • High Power brushless motor design that provides durability and longer-lasting service life than a brush type electric screwdriver
    • Accurate torque control provides precise and controlled fastening with an automatic shut-off clutch
    • Minimal heat build-up while operating the tool continuously. External torque adjustment scale
    • Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved.
    • Requires a transformer T-45BL or T-70BL (power supply).
    • Lever start power tool

Requires a transformer T-45BL or T-70BL (power supply).

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 144524
Product Name BLG-4000XBC1 Brushless Electric Screwdriver
Drive Style Electric
Torque Range 0.0750 to 0.4000 Ft-lbs (0.1017 to 0.5424 N-m)
Rated Free Speed 690 to 1000 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver Nosepiece - VEB-900 Extension Bit - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Air Screwdrivers - 7398411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Rated Free Speed 1700 rpm
View Details
MDP3204-A/U Electric Screwdriver - 310037 - Mountz, Inc.
Specs
Drive Style Electric
Torque Range 0.2833 to 2.89 Ft-lbs (0.3842 to 3.92 N-m)
Rated Free Speed 150 to 1500 rpm
View Details