Mountz, Inc. BLG-5000X-OPC Brushless Electric Screwdriver 144523

Description
The HIOS BLG-Series is a brushless electric screwdriver designed for high production environments at an affordable price. Minimal heat build-up even when tool is operated continuously. Provides precision torque control with an automatic shut-off clutch once preset torque is achieved. Features a high performance brushless motor design that provides durability and reduces the standard maintenance costs of electric screwdrivers. With almost no expendable parts and simple design, the brushless screwdriver life cycle is extended and maintains a clean working environment. High Power brushless motor design that provides durability and longer-lasting service life than a brush type electric screwdriver Accurate torque control provides precise and controlled fastening with an automatic shut-off clutch Minimal heat build-up while operating the tool continuously. External torque adjustment scale Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. The OPC model is designed to operate with BLOP-STC3 screw counter. The error-proofing device detects and eliminates costly screw-fastening errors. It monitors and identifies missing screws, cross-threading, omissions, unfinished rundowns. Requires the BLOP-STC3 Screw Counter Transformer (power supply) Two-way start system (switchable between Lever Start and Push-to-Start) Requires the BLOP-STC3 Screw Counter Transformer (power supply)
Datasheet
Description
The HIOS BLG-Series is a brushless electric screwdriver designed for high production environments at an affordable price. Minimal heat build-up even when tool is operated continuously. Provides precision torque control with an automatic shut-off clutch once preset torque is achieved. Features a high performance brushless motor design that provides durability and reduces the standard maintenance costs of electric screwdrivers. With almost no expendable parts and simple design, the brushless screwdriver life cycle is extended and maintains a clean working environment. High Power brushless motor design that provides durability and longer-lasting service life than a brush type electric screwdriver Accurate torque control provides precise and controlled fastening with an automatic shut-off clutch Minimal heat build-up while operating the tool continuously. External torque adjustment scale Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. The OPC model is designed to operate with BLOP-STC3 screw counter. The error-proofing device detects and eliminates costly screw-fastening errors. It monitors and identifies missing screws, cross-threading, omissions, unfinished rundowns. Requires the BLOP-STC3 Screw Counter Transformer (power supply) Two-way start system (switchable between Lever Start and Push-to-Start) Requires the BLOP-STC3 Screw Counter Transformer (power supply)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BLG-5000X-OPC Brushless Electric Screwdriver - 144523 - Mountz, Inc.
San Jose, CA, United States
BLG-5000X-OPC Brushless Electric Screwdriver
144523
BLG-5000X-OPC Brushless Electric Screwdriver 144523
The HIOS BLG-Series is a brushless electric screwdriver designed for high production environments at an affordable price. Minimal heat build-up even when tool is operated continuously. Provides precision torque control with an automatic shut-off clutch once preset torque is achieved. Features a high performance brushless motor design that provides durability and reduces the standard maintenance costs of electric screwdrivers. With almost no expendable parts and simple design, the brushless screwdriver life cycle is extended and maintains a clean working environment. High Power brushless motor design that provides durability and longer-lasting service life than a brush type electric screwdriver Accurate torque control provides precise and controlled fastening with an automatic shut-off clutch Minimal heat build-up while operating the tool continuously. External torque adjustment scale Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. The OPC model is designed to operate with BLOP-STC3 screw counter. The error-proofing device detects and eliminates costly screw-fastening errors. It monitors and identifies missing screws, cross-threading, omissions, unfinished rundowns. Requires the BLOP-STC3 Screw Counter Transformer (power supply) Two-way start system (switchable between Lever Start and Push-to-Start) Requires the BLOP-STC3 Screw Counter Transformer (power supply)

The HIOS BLG-Series is a brushless electric screwdriver designed for high production environments at an affordable price. Minimal heat build-up even when tool is operated continuously. Provides precision torque control with an automatic shut-off clutch once preset torque is achieved. Features a high performance brushless motor design that provides durability and reduces the standard maintenance costs of electric screwdrivers. With almost no expendable parts and simple design, the brushless screwdriver life cycle is extended and maintains a clean working environment.

    • High Power brushless motor design that provides durability and longer-lasting service life than a brush type electric screwdriver
    • Accurate torque control provides precise and controlled fastening with an automatic shut-off clutch
    • Minimal heat build-up while operating the tool continuously. External torque adjustment scale
    • Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved.
    • The OPC model is designed to operate with BLOP-STC3 screw counter. The error-proofing device detects and eliminates costly screw-fastening errors. It monitors and identifies missing screws, cross-threading, omissions, unfinished rundowns.
    • Requires the BLOP-STC3 Screw Counter Transformer (power supply)
    • Two-way start system (switchable between Lever Start and Push-to-Start)

Requires the BLOP-STC3 Screw Counter Transformer (power supply)

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 144523
Product Name BLG-5000X-OPC Brushless Electric Screwdriver
Drive Style Electric
Torque Range 0.1417 to 0.8333 Ft-lbs (0.1921 to 1.13 N-m)
Rated Free Speed 690 to 1000 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Pin Insertion System with Screwfeeder - VIN-700 Pin Inserter - Visumatic Industrial Products
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Air Screwdrivers - 7398411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Rated Free Speed 1700 rpm
View Details
18V Cordless XRP™ Light Gauge Steel Framing Screwdriver Kit - DC668KA - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Torque Range 15 Ft-lbs (20.34 N-m)
Rated Free Speed 0.0 to 2700 rpm
View Details