Mountz, Inc. BL-3000 Brushless Electric Screwdriver 144393

Description
The HIOS BL-3000 is a brushless electric screwdriver designed for high volume manufacturing. The power tool features a robust brushless motor design that provides durability and longer-lasting service life than their counterparts, brush type electric screwdrivers. There is minimal heat build-up while operating the tool continuously. It maintains a clean environment without emitting carbon particles and significantly reduce maintenance costs. High-speed rotation shortens the tightening time and improves work efficiency. The brushless electric screwdriver automatically shuts off once the preset torque is achieved and enhances product quality through precision torque control and user comfort. High Power brushless motor design that provides durability and longer-lasting service life than a brush type electric screwdriver. Accurate torque control provides precise and controlled fastening with an automatic shut-off clutch. Minimal heat build-up while operating the tool continuously. Precision automatic shut-off clutch once preset torque is achieved. High-speed rotation shortens the tightening time and improves work efficiency. Maintains a clean environment without emitting carbon particles and significantly reduce maintenance costs Compact size with a soft texture ergonomic grip. Torque adjustment scale. Requires a transformer (power supply) like T-70BL or T-45BL. Two-way Start System (Switchable between Lever Start and Push-to-Start) Compatible with HIOS 4mm power bits. Requires a transformer (power supply) like T-70BL or T-45BL.
Description
The HIOS BL-3000 is a brushless electric screwdriver designed for high volume manufacturing. The power tool features a robust brushless motor design that provides durability and longer-lasting service life than their counterparts, brush type electric screwdrivers. There is minimal heat build-up while operating the tool continuously. It maintains a clean environment without emitting carbon particles and significantly reduce maintenance costs. High-speed rotation shortens the tightening time and improves work efficiency. The brushless electric screwdriver automatically shuts off once the preset torque is achieved and enhances product quality through precision torque control and user comfort. High Power brushless motor design that provides durability and longer-lasting service life than a brush type electric screwdriver. Accurate torque control provides precise and controlled fastening with an automatic shut-off clutch. Minimal heat build-up while operating the tool continuously. Precision automatic shut-off clutch once preset torque is achieved. High-speed rotation shortens the tightening time and improves work efficiency. Maintains a clean environment without emitting carbon particles and significantly reduce maintenance costs Compact size with a soft texture ergonomic grip. Torque adjustment scale. Requires a transformer (power supply) like T-70BL or T-45BL. Two-way Start System (Switchable between Lever Start and Push-to-Start) Compatible with HIOS 4mm power bits. Requires a transformer (power supply) like T-70BL or T-45BL.

Suppliers

Company
Product
Description
Supplier Links
BL-3000 Brushless Electric Screwdriver - 144393 - Mountz, Inc.
San Jose, CA, United States
BL-3000 Brushless Electric Screwdriver
144393
BL-3000 Brushless Electric Screwdriver 144393
The HIOS BL-3000 is a brushless electric screwdriver designed for high volume manufacturing. The power tool features a robust brushless motor design that provides durability and longer-lasting service life than their counterparts, brush type electric screwdrivers. There is minimal heat build-up while operating the tool continuously. It maintains a clean environment without emitting carbon particles and significantly reduce maintenance costs. High-speed rotation shortens the tightening time and improves work efficiency. The brushless electric screwdriver automatically shuts off once the preset torque is achieved and enhances product quality through precision torque control and user comfort. High Power brushless motor design that provides durability and longer-lasting service life than a brush type electric screwdriver. Accurate torque control provides precise and controlled fastening with an automatic shut-off clutch. Minimal heat build-up while operating the tool continuously. Precision automatic shut-off clutch once preset torque is achieved. High-speed rotation shortens the tightening time and improves work efficiency. Maintains a clean environment without emitting carbon particles and significantly reduce maintenance costs Compact size with a soft texture ergonomic grip. Torque adjustment scale. Requires a transformer (power supply) like T-70BL or T-45BL. Two-way Start System (Switchable between Lever Start and Push-to-Start) Compatible with HIOS 4mm power bits. Requires a transformer (power supply) like T-70BL or T-45BL.

The HIOS BL-3000 is a brushless electric screwdriver designed for high volume manufacturing. The power tool features a robust brushless motor design that provides durability and longer-lasting service life than their counterparts, brush type electric screwdrivers. There is minimal heat build-up while operating the tool continuously. It maintains a clean environment without emitting carbon particles and significantly reduce maintenance costs. High-speed rotation shortens the tightening time and improves work efficiency. The brushless electric screwdriver automatically shuts off once the preset torque is achieved and enhances product quality through precision torque control and user comfort.

    • High Power brushless motor design that provides durability and longer-lasting service life than a brush type electric screwdriver.
    • Accurate torque control provides precise and controlled fastening with an automatic shut-off clutch.
    • Minimal heat build-up while operating the tool continuously.
    • Precision automatic shut-off clutch once preset torque is achieved.
    • High-speed rotation shortens the tightening time and improves work efficiency.
    • Maintains a clean environment without emitting carbon particles and significantly reduce maintenance costs
    • Compact size with a soft texture ergonomic grip.
    • Torque adjustment scale.
    • Requires a transformer (power supply) like T-70BL or T-45BL.
    • Two-way Start System (Switchable between Lever Start and Push-to-Start)
    • Compatible with HIOS 4mm power bits.

Requires a transformer (power supply) like T-70BL or T-45BL.

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 144393
Product Name BL-3000 Brushless Electric Screwdriver
Drive Style Electric
Torque Range 0.1417 to 0.4000 Ft-lbs (0.1921 to 0.5424 N-m)
Rated Free Speed 680 to 980 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Pin Insertion System with Screwfeeder - VIN-700 Pin Inserter - Visumatic Industrial Products
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Electric Screwdrivers - 1966374 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 750 rpm
Drive Size Other Drive Size
View Details
EC50000 Smart Electric Screwdriver - 313006 - Mountz, Inc.
Specs
Drive Style Electric
Head Style In-line
Torque Range 0.1750 to 0.8667 Ft-lbs (0.2373 to 1.18 N-m)
View Details